location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EB-KN910B White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-KN910B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EB-KN910BWEGWW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086428910
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82739
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Sep 2021 13:43:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung EB-KN910B White :
The long product name of Samsung EB-KN910B White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Galaxy Note 4 Extra Battery Kit
More>>>
Short summary description Samsung EB-KN910B White:
This short summary of the Samsung EB-KN910B White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung EB-KN910B, White, 53.6 mm, 127.2 mm, 14.3 mm, 113.69 g

Long summary description Samsung EB-KN910B White:
This is an auto-generated long summary of Samsung EB-KN910B White based on the first three specs of the first five spec groups.

Samsung EB-KN910B. Product colour: White. Width: 53.6 mm, Height: 127.2 mm, Depth: 14.3 mm

Features
Product colour
White
Weight & dimensions
Width
53.6 mm
Weight & dimensions
Height
127.2 mm
Depth
14.3 mm
Weight
113.69 g
Country Distributor
Deutschland 1 distributor(s)
Norway 1 distributor(s)