location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EB-BG800B Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-BG800B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EB-BG800BBECWW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3419732255331 show
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 12:27:02
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung EB-BG800B Black, Silver:
This short summary of the Samsung EB-BG800B Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung EB-BG800B, Black, Silver, 34.1 mm, 70.9 mm, 6.45 mm, 34.8 g

Long summary description Samsung EB-BG800B Black, Silver:
This is an auto-generated long summary of Samsung EB-BG800B Black, Silver based on the first three specs of the first five spec groups.

Samsung EB-BG800B. Product colour: Black, Silver. Width: 34.1 mm, Height: 70.9 mm, Depth: 6.45 mm

Features
Product colour
Black, Silver
Weight & dimensions
Width
34.1 mm
Height
70.9 mm
Weight & dimensions
Depth
6.45 mm
Weight
34.8 g
Logistics data
Harmonized System (HS) code
85177900
Brand Image Product code Product Stock Price from
Samsung EB-F1A2GBUC mobile phone spare part Battery Black Samsung EB-F1A2GBUC mobile phone spare part Battery Black
(show image)
EB-F1A2GBUC EB-F1A2GBUC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)