Samsung logo

Samsung D-Xenon 50-200 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33874
Info modified on:
17 May 2022, 10:06:03
Short summary description Samsung D-Xenon 50-200 Black:

Samsung D-Xenon 50-200, 31.5°, Black, 6.65 cm, 52 mm, 78.5 mm, 254 g

Long summary description Samsung D-Xenon 50-200 Black:

Samsung D-Xenon 50-200. Lens viewing angle, diagonal: 31.5°. Product colour: Black. Diameter: 6.65 cm, Filter size: 52 mm, Length: 78.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.