Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DVD-V5600 DVD/Blu-Ray player DVD player Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD-V5600
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVD-V5600 show
Show alternative article codes used in the online market place
Category
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13137
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 21 Nov 2019 17:08:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung DVD-V5600 DVD/Blu-Ray player DVD player Silver :
The short editorial description of Samsung DVD-V5600 DVD/Blu-Ray player DVD player Silver

DVD-V5600 - Combo DVD player
More>>>
Samsung DVD-V5600 DVD/Blu-Ray player DVD player Silver:
The official marketing text of Samsung DVD-V5600 DVD/Blu-Ray player DVD player Silver as supplied by the manufacturer

Samsung's versatile Combo DVD Players let you add a DVD Player and VCR to your home theatre system in a single unit.

- 4 Head Hi-Fi VCR.
- Progressive Scan Output.
- Front AV Input.
- MP3, JPEG, WMA Playback.

Short summary description Samsung DVD-V5600 DVD/Blu-Ray player DVD player Silver:
This short summary of the Samsung DVD-V5600 DVD/Blu-Ray player DVD player Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung DVD-V5600, 12-bit/108MHz, 24-bit/96kHz, MP3,WMA, DVD+RW,DVD-R,DVD-RW, 1 discs, 19 W

Long summary description Samsung DVD-V5600 DVD/Blu-Ray player DVD player Silver:
This is an auto-generated long summary of Samsung DVD-V5600 DVD/Blu-Ray player DVD player Silver based on the first three specs of the first five spec groups.

Samsung DVD-V5600. Video D/A Converter (DAC): 12-bit/108MHz. Audio D/A Converter (DAC): 24-bit/96kHz. Audio formats supported: MP3,WMA. Disc types supported: DVD+RW,DVD-R,DVD-RW, Number of optical discs: 1 discs. Power consumption (typical): 19 W

Video
Progressive scan output *
A way of displaying, storing, or transmitting moving images in which all the lines of each frame are drawn in sequence. Used in many devices e.g. HDTVs (high-defintion televisions).
Yes
Video D/A Converter (DAC)
12-bit/108MHz
Audio
Audio D/A Converter (DAC)
Device which converts digital to audio. Most modern audio signals are stored in digital form (for example MP3s and CDs) and in order to be heard through speakers they must be converted into an analog signal. DACs are therefore found in CD players, digital music players, and PC sound cards.
24-bit/96kHz
File formats
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3,WMA
Ports & interfaces
Digital audio coaxial out *
The socket in the device for the digital audio output. The signal is carried via a coaxial cable with an RCA connector.
1
S-Video outputs quantity
The number of ports (output sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
Storage
Disc types supported
The types of disc which can be used with this device.
DVD+RW,DVD-R,DVD-RW
Number of optical discs
1 discs
Technical details
Device type *
Type or category of the device.
DVD player
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
19 W
Colour
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Certificates
Certification
CE, SEMKO
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Power requirements
200-240V; 50Hz
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
430 x 330 x 59 mm
Zoom capability
The amount that the camera lens can zoom.
Yes
I/O ports
An interface on a device to which you can connect another device.
Antenna in Audio L/R out 2x SCART Component out RF in RF out A/V in A/V out
Customer service details