Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DVD-R145 DVD/Blu-Ray player DVD recorder Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD-R145
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVD-R145 show
Show alternative article codes used in the online market place
Category
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11655
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 21 Nov 2019 17:21:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung DVD-R145 DVD/Blu-Ray player DVD recorder Black :
The short editorial description of Samsung DVD-R145 DVD/Blu-Ray player DVD recorder Black

DVD-R145
More>>>
Samsung DVD-R145 DVD/Blu-Ray player DVD recorder Black:
The official marketing text of Samsung DVD-R145 DVD/Blu-Ray player DVD recorder Black as supplied by the manufacturer

Hi-Def Conversion DVD Recorder
This elegant full Multi DVD Recorder offers the flexibility of Full Multi Format recording, plus the practicality of Dual Layer Recording. Archiving family movies is easy using the front DV input; and TV programs can immediately be captured with the "1 sec." Quick Recording feature.

Enhanced Video Quality (EVQ)
You will enjoy enhanced picture quality on your TV. The sharper images and truer color reproduction provide an improved viewing experience for movies and home videos.

Chapter Creator
Chapters are created when you record your favorite TV show or video clips from a camcorder or VCR onto a DVD disc- which eliminates wasted time searching the whole DVD to find the right spot.

Dual Layer Recording
Samsung's DVD Recorders are the world's first to let you record on both +R and -R Dual Layer discs. A single dual-layer DVD disc can hold more than 14 hours of programming-so you can archive whole seasons of your favorite TV shows on one disc!

Quick Startup Recording
After pressing the REC button, the time it takes to start recording is only a second so that you always get as much of the video as you need.

Front DV Input
The DV input on the front panel lets your edit and record from a digital camcorder directly onto a DVD disc through a single cable - without losing image quality.

Short summary description Samsung DVD-R145 DVD/Blu-Ray player DVD recorder Black:
This short summary of the Samsung DVD-R145 DVD/Blu-Ray player DVD recorder Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung DVD-R145, 10-Bit/54MHz, Dolby Digital,DTS, 24-bit/96kHz, MP3, CD-R,CD-RW, 1 discs

Long summary description Samsung DVD-R145 DVD/Blu-Ray player DVD recorder Black:
This is an auto-generated long summary of Samsung DVD-R145 DVD/Blu-Ray player DVD recorder Black based on the first three specs of the first five spec groups.

Samsung DVD-R145. Video D/A Converter (DAC): 10-Bit/54MHz. Audio decoders: Dolby Digital,DTS, Audio D/A Converter (DAC): 24-bit/96kHz. Audio formats supported: MP3. Disc types supported: CD-R,CD-RW, Number of optical discs: 1 discs. Product colour: Black

Video
Progressive scan output *
A way of displaying, storing, or transmitting moving images in which all the lines of each frame are drawn in sequence. Used in many devices e.g. HDTVs (high-defintion televisions).
Yes
Video D/A Converter (DAC)
10-Bit/54MHz
Audio
Audio decoders *
Device or software capable of decoding a digital stream of audio e.g. internet radio.
Dolby Digital,DTS
Audio D/A Converter (DAC)
Device which converts digital to audio. Most modern audio signals are stored in digital form (for example MP3s and CDs) and in order to be heard through speakers they must be converted into an analog signal. DACs are therefore found in CD players, digital music players, and PC sound cards.
24-bit/96kHz
File formats
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Digital audio optical out *
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
Digital audio coaxial out *
The socket in the device for the digital audio output. The signal is carried via a coaxial cable with an RCA connector.
1
S-Video inputs quantity
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
S-Video outputs quantity
The number of ports (output sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
Composite video out
The socket in the device for the composite video, which is an analog video transmission (no audio) that carries standard definition video typically at 480i or 576i resolution. The cables for composite video are normally yellow.
1
Storage
Disc types supported
The types of disc which can be used with this device.
CD-R,CD-RW
Number of optical discs
1 discs
Technical details
Device type *
Type or category of the device.
DVD recorder
Colour
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Record modes
Max DVD recording time
8 h
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Power requirements
200-220V; 50Hz
Optical disc recording
DVD-R, DVD-RW, DVD+R, DVD+RW, DVD-RAM
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
430 x 240 x 49 mm
Zoom capability
The amount that the camera lens can zoom.
Yes
Recording format
MPEG-2, DivX (MPEG4)
DVD read speed
2x
I/O ports
An interface on a device to which you can connect another device.
Audio L/R out Audio L/R in Antenna in Component out HDMI in DV in
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:57:47
Uk has collected 2 expert reviews for Samsung DVD-R145 DVD/Blu-Ray player DVD recorder Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:57:47
Nl heeft 2 proffesionele recensies verzameld voor Samsung DVD-R145 DVD/Blu-ray-speler DVD-recorder Zwart. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:57:47
Fr a recueilli 2 avis d’experts pour Samsung DVD-R145 lecteur DVD/Blu-Ray Enregistreur DVD Noir et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:57:48
De hat 2 Expertenmeinungen über Samsung DVD-R145 DVD-/Blu-Ray-Spieler DVD-Rekorder Schwarz eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:57:48
Testseek ha raccolto 2 recensioni da parte di esperti per Samsung DVD-R145 DVD recorder e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:57:47
Es ha coleccionado 2 opiniones de expertos para Samsung DVD-R145 reproductor de CD/Blu-Ray Grabador de DVD Negro y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:57:48
Dk har samlet 2 ekspertanmeldelser for Samsung DVD-R145 DVD/Blu-Ray afspiller DVD optager Sort og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:57:48
Se har samlat in 2 experttester för Samsung DVD-R145 DVD-/Blu-Ray-spelare DVD-brännare Svart och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
stuff.tv
Updated:
2017-03-01 08:57:47
It’s a good time to be shopping for a DVD recorder: prices are plummeting faster than Derby County down the Premier League, and the boxes themselves have even evolved into something that your designer TV won’t be ashamed to sit next to.A prime...
Good Sleek design. Great recording and playback quality...
Bad No Freeview...
Bottom line A frustrating character. The R145 offers fine usability and great performance for the price, but strangely omits a digital tuner...
80%
techradar.com
Updated:
2017-03-01 08:57:47
Were seeing plenty of upmarket DVD recorders with hard disks, integrated Freeview tuners and so on. But what if you dont need these features? You might, for example, live in an area where Freeview reception is iffy. Or the presence of the hard disk m...
Good Compatible with all disc formats, Easy to use...
Bad Unexceptional upscaling...
80%
Show all
Customer service details