Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DVD-R135 DVD/Blu-Ray player DVD recorder Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD-R135
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVD-R135 show
Show alternative article codes used in the online market place
Category
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14049
This statistic is based on the 90276 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88257 free Open Icecat users.
Info modified on: 21 Nov 2019 17:21:16
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung DVD-R135 DVD/Blu-Ray player DVD recorder Black:
This short summary of the Samsung DVD-R135 DVD/Blu-Ray player DVD recorder Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung DVD-R135, PAL, 10-Bit/54MHz, Dolby Digital,DTS, 24-bit/96kHz, MP3, 1 discs

Long summary description Samsung DVD-R135 DVD/Blu-Ray player DVD recorder Black:
This is an auto-generated long summary of Samsung DVD-R135 DVD/Blu-Ray player DVD recorder Black based on the first three specs of the first five spec groups.

Samsung DVD-R135. Analog signal format system: PAL, Video D/A Converter (DAC): 10-Bit/54MHz. Audio decoders: Dolby Digital,DTS, Audio D/A Converter (DAC): 24-bit/96kHz. Audio formats supported: MP3. Number of optical discs: 1 discs. Power consumption (typical): 20 W, Power consumption (standby): 1.3 W

Video
Progressive scan output *
A way of displaying, storing, or transmitting moving images in which all the lines of each frame are drawn in sequence. Used in many devices e.g. HDTVs (high-defintion televisions).
Yes
Analog signal format system
The supported protocols for exchanging analog signals.
PAL
Video D/A Converter (DAC)
10-Bit/54MHz
Audio
Audio decoders *
Device or software capable of decoding a digital stream of audio e.g. internet radio.
Dolby Digital,DTS
Audio D/A Converter (DAC)
Device which converts digital to audio. Most modern audio signals are stored in digital form (for example MP3s and CDs) and in order to be heard through speakers they must be converted into an analog signal. DACs are therefore found in CD players, digital music players, and PC sound cards.
24-bit/96kHz
File formats
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Digital audio optical out *
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
Digital audio coaxial out *
The socket in the device for the digital audio output. The signal is carried via a coaxial cable with an RCA connector.
1
S-Video outputs quantity
The number of ports (output sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
Storage
Number of optical discs
1 discs
Technical details
Device type *
Type or category of the device.
DVD recorder
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
20 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
1.3 W
Colour
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.6 kg
Certificates
Certification
CE, SEMKO
Indication
LED indicators
Power
Record modes
Max DVD recording time
8 h
TV tuner
Channels quantity
The number of channels the device has. There can be an individual input or output for each channel.
99 channels
Display
Display
The description of display that can includes display type, resolution, size etc.
LED
Packaging data
Package weight
Weight of the packaged product.
4.2 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
541 x 320 x 147 mm
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Power requirements
AC 220V-240V; 50Hz
Optical disc recording
DVD-R, DVD-RW
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
430 x 240 x 49 mm
Zoom capability
The amount that the camera lens can zoom.
Yes
Recording format
MPEG-2
I/O ports
An interface on a device to which you can connect another device.
Audio L/R in Audio L/R out Antenna in HDMI out DV in CVBS out 2x SCART
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:55:51
Uk has collected 7 expert reviews for Samsung DVD-R135 DVD/Blu-Ray player DVD recorder Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:55:51
Nl heeft 7 proffesionele recensies verzameld voor Samsung DVD-R135 DVD/Blu-ray-speler DVD-recorder Zwart. Het gemiddelde van deze proffesionele recensies is 71 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
71%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:55:51
Fr a recueilli 7 avis d’experts pour Samsung DVD-R135 lecteur DVD/Blu-Ray Enregistreur DVD Noir et la note moyenne est de 71 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
71%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:55:51
De hat 7 Expertenmeinungen über Samsung DVD-R135 DVD-/Blu-Ray-Spieler DVD-Rekorder Schwarz eingeholt. Das duchschnittliche Epertenrating ist 71 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
71%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:55:51
Testseek ha raccolto 7 recensioni da parte di esperti per Samsung DVD-R135 DVD recorder e la valutazione media da parte degli esperti è di 71 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
71%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:55:51
Es ha coleccionado 7 opiniones de expertos para Samsung DVD-R135 reproductor de CD/Blu-Ray Grabador de DVD Negro y la calificación media es 71 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
71%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:55:51
Dk har samlet 7 ekspertanmeldelser for Samsung DVD-R135 DVD/Blu-Ray afspiller DVD optager Sort og den gennemsnitlige ekspertbedømmelse er 71 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
71%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:55:51
Se har samlat in 7 experttester för Samsung DVD-R135 DVD-/Blu-Ray-spelare DVD-brännare Svart och det genomsnittliga betyget är 71 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
71%
Source Review comments Score
techradar.com
Updated:
2011-10-04 02:55:47
The main claim to fame of this DVD-RW/DVD-R recorder is an HDMI output with video upscaling to 720p and 1080i, which makes it a great machine to go for if you already own an HD-ready TV. Among the Samsung DVD-R135s other connections are two Scart sock...
Good Affordable, Very little MPEG noise...
Bad No digital tuner, LP and EP modes best avoided...
80%
goodgearguide.com.au
Updated:
2011-11-05 18:24:20
A decent enough DVD recorder, but the lack of a digital tuner is a big letdown...
Good HDMI cable included, easy to find recordings, wide range of supported formats...
Bad Analogue tuner The Final Word A decent enough DVD recorder, but the lack of a digital tuner is a big letdown...
Bottom line A decent enough DVD recorder, but the lack of a digital tuner is a big letdown...
60%
homecinemachoice.com
Updated:
2011-10-04 02:55:48
PDF-file...
80%
smartson.se
Updated:
2011-10-04 02:55:46
Samsungs inspelningsbara dvd-r135 är lätt att använda samtidigt som bilden blir solid och detaljerad. Testarna hade önskat att enheten var utrustad med digital tv-mottagare.
0%
Show all
Customer service details