Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DVD-HR730 DVD/Blu-Ray player DVD recorder Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD-HR730
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVD-HR730
Category
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12939
This statistic is based on the 90237 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88219 free Open Icecat users.
Info modified on: 21 Nov 2019 17:21:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung DVD-HR730 DVD/Blu-Ray player DVD recorder Silver :
The short editorial description of Samsung DVD-HR730 DVD/Blu-Ray player DVD recorder Silver

DVD-HR730
More>>>
Samsung DVD-HR730 DVD/Blu-Ray player DVD recorder Silver:
The official marketing text of Samsung DVD-HR730 DVD/Blu-Ray player DVD recorder Silver as supplied by the manufacturer

Features:
- DVD-RW/-R Recording.
- 80GB HDD.
- DivX (MPEG-4) Playback.
- Quick Recording.
- Max 16x 2Way Recording (HDD/DVD).
- Progressive Scan Output.
- Chapter Creator.
- 1.5x Playback with Audio.

Short summary description Samsung DVD-HR730 DVD/Blu-Ray player DVD recorder Silver:
This short summary of the Samsung DVD-HR730 DVD/Blu-Ray player DVD recorder Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung DVD-HR730, NTSC 3.58,PAL, 10-Bit/54MHz, Dolby Digital,DTS, 24-bit/96kHz, 1 discs, 35 W

Long summary description Samsung DVD-HR730 DVD/Blu-Ray player DVD recorder Silver:
This is an auto-generated long summary of Samsung DVD-HR730 DVD/Blu-Ray player DVD recorder Silver based on the first three specs of the first five spec groups.

Samsung DVD-HR730. Analog signal format system: NTSC 3.58,PAL, Video D/A Converter (DAC): 10-Bit/54MHz. Audio decoders: Dolby Digital,DTS, Audio D/A Converter (DAC): 24-bit/96kHz. Number of optical discs: 1 discs. Power consumption (typical): 35 W, Power consumption (standby): 2.7 W. Product colour: Silver

Video
Progressive scan output *
A way of displaying, storing, or transmitting moving images in which all the lines of each frame are drawn in sequence. Used in many devices e.g. HDTVs (high-defintion televisions).
Yes
Analog signal format system
The supported protocols for exchanging analog signals.
NTSC 3.58,PAL
Video D/A Converter (DAC)
10-Bit/54MHz
Audio
Audio decoders *
Device or software capable of decoding a digital stream of audio e.g. internet radio.
Dolby Digital,DTS
Audio D/A Converter (DAC)
Device which converts digital to audio. Most modern audio signals are stored in digital form (for example MP3s and CDs) and in order to be heard through speakers they must be converted into an analog signal. DACs are therefore found in CD players, digital music players, and PC sound cards.
24-bit/96kHz
Ports & interfaces
Digital audio optical out *
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
Digital audio coaxial out *
The socket in the device for the digital audio output. The signal is carried via a coaxial cable with an RCA connector.
1
Storage
Number of optical discs
1 discs
Technical details
Device type *
Type or category of the device.
DVD recorder
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
35 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
2.7 W
Colour
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.9 kg
Certificates
Certification
CE, SEMKO
Record modes
Max DVD recording time
8 h
Hard drive
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
80 GB
Maximum HDD recording time
125 h
TV tuner
Channels quantity
The number of channels the device has. There can be an individual input or output for each channel.
99 channels
Packaging data
Package weight
Weight of the packaged product.
5.2 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
514 x 407 x 155 mm
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Video out
Component Video, RGB
Power requirements
AC 220V-240V; 50 Hz
Optical disc recording
DVD-R / DVD-RW
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
430 x 300 x 59 mm
Zoom capability
The amount that the camera lens can zoom.
Yes
DVD read speed
2x
I/O ports
An interface on a device to which you can connect another device.
SCART1 AV in/out SCART2 A/V (RGB in) CVBS out Audio L/R out S-video out Component Video out CVBS in Audio L/R in DV in Aerial in RF out
Customer service details