location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DV90K6000CW tumble dryer Freestanding Front-load 9 kg A++ White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DV90K6000CW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DV90K6000CW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088394886 show
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:34:42
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung DV90K6000CW tumble dryer Freestanding Front-load 9 kg A++ White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 9 kg 115 L White
  • - Heat pump
  • - LED Built-in display
  • - Anti-Crease function Delayed start timer Remaining time indication
  • - Energy efficiency class: A++
  • - 258 kWh 65 dB
More>>>
Short summary description Samsung DV90K6000CW tumble dryer Freestanding Front-load 9 kg A++ White:
This short summary of the Samsung DV90K6000CW tumble dryer Freestanding Front-load 9 kg A++ White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung DV90K6000CW, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Touch, Right

Long summary description Samsung DV90K6000CW tumble dryer Freestanding Front-load 9 kg A++ White:
This is an auto-generated long summary of Samsung DV90K6000CW tumble dryer Freestanding Front-load 9 kg A++ White based on the first three specs of the first five spec groups.

Samsung DV90K6000CW. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 9 kg, Drying class: B, Drying programs: Wool, Sport, Delicate/silk, Cotton. Energy efficiency class: A++, Energy consumption: 1.98 kWh, Annual energy consumption: 258 kWh. Depth: 600 mm, Width: 600 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Drying system *
Heat pump
Product colour *
White
Door hinge
Right
Reversible doors *
No
Control type *
Buttons, Rotary, Touch
Drum volume
115 L
Built-in display *
Yes
Display type
LED
Performance
Rated capacity *
9 kg
Drying class *
B
Drying programs *
Wool, Sport, Delicate/silk, Cotton
Cycle time *
190 min
Noise level *
65 dB
Anti-Crease function
Yes
Number of drying levels
3
Ergonomics
Delayed start timer *
Yes
Ergonomics
Drum interior light
Yes
Remaining time indication
Yes
LED program stage indicator
Yes
Child lock
Yes
Filter cleaning indicator
Yes
Water tank full indicator
Yes
Power
Energy efficiency class *
A++
AC input voltage
220-240 V
AC input frequency
50 Hz
Power consumption (standby)
5 W
Power consumption (off)
0.5 W
Energy consumption *
1.98 kWh
Annual energy consumption *
258 kWh
Heat source *
Electric
Weight & dimensions
Width
600 mm
Depth *
600 mm
Height
850 mm
Weight
50 kg
Brand Image Product code Product Stock Price from
Samsung DV70M50201W tumble dryer Freestanding Front-load 7 kg A++ White Samsung DV70M50201W tumble dryer Freestanding Front-load 7 kg A++ White
(show image)
DV70M50201W/ET DV70M50201W 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DV80M5210IW tumble dryer Freestanding Front-load 8 kg A+++ White Samsung DV80M5210IW tumble dryer Freestanding Front-load 8 kg A+++ White
(show image)
DV80M5210IW DV80M5210IW 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DV80M50101W tumble dryer Freestanding Front-load 8 kg A++ White Samsung DV80M50101W tumble dryer Freestanding Front-load 8 kg A++ White
(show image)
DV80M50101W DV80M50101W 0.00
(excl. VAT)
0 (incl. VAT)