Samsung logo

Samsung DV80M5010IW tumble dryer Freestanding Front-load 8 kg A++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75166
Info modified on:
17 Oct 2024, 14:58:19
Short summary description Samsung DV80M5010IW tumble dryer Freestanding Front-load 8 kg A++ White:

Samsung DV80M5010IW, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right

Long summary description Samsung DV80M5010IW tumble dryer Freestanding Front-load 8 kg A++ White:

Samsung DV80M5010IW. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Condensation efficiency class: B, Drying programs: Wool, Mix, Timed, Quick, Blouse/shirt, Cotton, Towel, Synthetics. Energy efficiency class: A++, Energy consumption: 1.87 kWh, Annual energy consumption: 235 kWh. Depth: 640 mm, Width: 600 mm, Height: 850 mm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.