Samsung S630, Silver, 6 MP, 1/2.5", CCD, 3x, 136 g, Silver
Samsung S630, Silver. Megapixel (approx.): 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 5.8 - 17.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 16 MB. Weight: 136 g. Product colour: Silver