Samsung logo

Samsung S630, Green 1/2.5" 6 MP CCD

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70585
Info modified on:
04 Apr 2019, 07:45:51
Short summary description Samsung S630, Green 1/2.5" 6 MP CCD:

Samsung S630, Green, 6 MP, 1/2.5", CCD, 3x, 136 g, Green

Long summary description Samsung S630, Green 1/2.5" 6 MP CCD:

Samsung S630, Green. Megapixel (approx.): 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 5.8 - 17.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 16 MB. Weight: 136 g. Product colour: Green

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.