Samsung logo

Samsung DIGIMAX L70 1/2.5" 7.2 MP CCD Brown

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67647
Info modified on:
04 Apr 2019, 07:07:30
Short summary description Samsung DIGIMAX L70 1/2.5" 7.2 MP CCD Brown:

Samsung DIGIMAX L70, 7.2 MP, 1/2.5", CCD, 5x, 113 g, Brown

Long summary description Samsung DIGIMAX L70 1/2.5" 7.2 MP CCD Brown:

Samsung DIGIMAX L70. Megapixel (approx.): 7.2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 5x, Digital zoom: 10x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Weight: 113 g. Product colour: Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.