Samsung i7 Black, 7.2 MP, 1/2.5", CCD, 3x, 186 g, Black
Samsung i7 Black. Megapixel (approx.): 7.2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.3 - 18.9 mm. Display diagonal: 7.62 cm (3"). Internal memory: 450 MB. PictBridge. Weight: 186 g. Product colour: Black