Samsung SD Cable Receiver, PAL, 720 x 576 pixels, 4:3, 16:9, 1 tuner(s), 233 x 176 x 38 mm
Samsung SD Cable Receiver. Analog signal format system: PAL, Video resolutions: 720 x 576 pixels, Aspect ratio: 4:3, 16:9. Number of tuners: 1 tuner(s). Dimensions (WxDxH): 233 x 176 x 38 mm