location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DA-E651 2.1 channels 40 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DA-E651
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DA-E651/XN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085037335
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2020 09:45:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung DA-E651 2.1 channels 40 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.1 channels
  • - 40 W
  • - Bluetooth 3.0+HS
  • - iPad, iPhone, iPod
  • - Black
More>>>
Short summary description Samsung DA-E651 2.1 channels 40 W Black:
This short summary of the Samsung DA-E651 2.1 channels 40 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung DA-E651, 2.1 channels, 40 W, 3.0+HS, iPad, iPhone, iPod, Black, 0.22 W

Long summary description Samsung DA-E651 2.1 channels 40 W Black:
This is an auto-generated long summary of Samsung DA-E651 2.1 channels 40 W Black based on the first three specs of the first five spec groups.

Samsung DA-E651. Audio output channels: 2.1 channels, RMS rated power: 40 W. Bluetooth version: 3.0+HS. Apple docking compatibility: iPad, iPhone, iPod. Product colour: Black. Power consumption (standby): 0.22 W

Audio
Audio output channels *
2.1 channels
RMS rated power *
40 W
Ports & interfaces
Bluetooth *
Yes
Bluetooth version
3.0+HS
USB 2.0 ports quantity
1
Performance
Apple docking compatibility
iPad, iPhone, iPod
Design
Product colour *
Black
Power
Power consumption (standby)
0.22 W
Packaging content
Remote control included
Yes
Cables included
AC, Audio (3.5mm)
Manual
Yes
Weight & dimensions
Width
631 mm
Depth
192 mm
Height
163 mm
Weight
3.2 kg
Package width
701 mm
Package height
233 mm
Package weight
4.7 kg
Other features
Compatible products
Galaxy S2, Galaxy Note, Galaxy Player
Package length
27.6 cm
USB connector type
Micro-USB A
CD player
No
Cassette deck
No
MP3 playback
Yes
Wireless connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-09-12 07:36:17
Uk has collected 3 expert reviews for Samsung DA-E651 2.1 channels 40 W Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%