Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CY-SWC1000A Auto Black mobile device charger

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CY-SWC1000A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CY/SWC1000A/XC
Category
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
mobile device chargers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4989
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 21 Dec 2017 21:06:45
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung CY-SWC1000A Auto Black mobile device charger:
This short summary of the Samsung CY-SWC1000A Auto Black mobile device charger data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung CY-SWC1000A, Auto, AC, 180 min, SSG-3700CR, SSG-3300GR, SSG-3300CR, Black, 50 - 60
Long summary description Samsung CY-SWC1000A Auto Black mobile device charger :

Samsung CY-SWC1000A. Charger type: Auto, Power source type: AC, Charging time: 180 min. Colour of product: Black. Input frequency: 50 - 60. Weight: 500 g, Package weight: 1.2 kg. Dimensions (WxDxH): 188 x 188 x 114 mm, Package dimensions (WxDxH): 219 x 219 x 186 mm

This is an auto-generated long summary of Samsung CY-SWC1000A Auto Black mobile device charger based on the first three specs of the first five spec groups.
Performance
Charger type *
Describes where charger can be used, e.g. auto, indoor.
Auto
Power source type *
What the power source is.
AC
Charging time
180 min
Compatibility
The other products, software and hardware this product can be used with.
SSG-3700CR, SSG-3300GR, SSG-3300CR
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Power
Input frequency
The frequency (Hz) which is required to power the product.
50 - 60
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
500 g
Package weight
Weight of the packaged product.
1.2 kg
Other features
Built-in battery
No
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
188 x 188 x 114 mm
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
219 x 219 x 186 mm
X