Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CML400D Aluminium flat panel ceiling mount

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CML400D
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CML400D show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8808987442644
Category
Bracket or support used to hang a flat panel from the ceiling.
flat panel ceiling mounts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 21248
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 02 Dec 2017 14:35:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung CML400D Aluminium flat panel ceiling mount :
The short editorial description of Samsung CML400D Aluminium flat panel ceiling mount

VESA 200 X 200, 1864.5 mm, Aluminium
More>>>

Samsung CML400D Aluminium flat panel ceiling mount:
The official marketing text of Samsung CML400D Aluminium flat panel ceiling mount as supplied by the manufacturer
Enjoy new display configurations with the ceiling mount
Short summary description Samsung CML400D Aluminium flat panel ceiling mount:
This short summary of the Samsung CML400D Aluminium flat panel ceiling mount data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung CML400D, 200 x 200 mm, 200 x 200 mm, Aluminium
Long summary description Samsung CML400D Aluminium flat panel ceiling mount :

Samsung CML400D. Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 200 x 200 mm. Colour of product: Aluminium

This is an auto-generated long summary of Samsung CML400D Aluminium flat panel ceiling mount based on the first three specs of the first five spec groups.
Mounting
Minimum VESA mount *
200 x 200 mm
Maximum VESA mount *
200 x 200 mm
Number of displays supported *
The number of displays that can be used with this product.
1
Technical details
Colour of product *
The colour e.g. red, blue, green, black, white.
Aluminium
Ceiling mounting tube length (max)
186.45 cm
Technical details
Ceiling mounting tube length (min)
143.1 cm
Compatible products
Other products that can be used with this product.
DB32D, DB40D, DB32E, DB40E, DC32E, DC40E, DC40E-H, DC32E-M, DC40E-M, DH40D, DH40E, DM32D,DM40D,DM32E,DM40E,ED32C,ED40C,ED32D,ED40D,MD32C,MD40C,ME32C,ME40C,ML32E,PE40C,PH43F,
Weight & dimensions
Width
The measurement or extent of something from side to side.
248 mm
Depth
The distance from the front to the back of something.
250.2 mm
Height
The measurement of the product from head to foot or from base to top.
1690.5 mm
Country Distributor
France 1 distributor(s)
Deutschland 1 distributor(s)
Italia 1 distributor(s)
España 1 distributor(s)
X