location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-M8540A toner cartridge 1 pc(s) Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-M8540A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-M8540A show
Show alternative article codes used in the online market place
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:28:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLX-M8540A toner cartridge 1 pc(s) Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Magenta
  • - Colour toner page yield: 15000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Samsung CLX-M8540A toner cartridge 1 pc(s) Original Magenta :
The long product name of Samsung CLX-M8540A toner cartridge 1 pc(s) Original Magenta. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser Toner Cartridge, Magenta, 15000 pages
More>>>
Samsung CLX-M8540A toner cartridge 1 pc(s) Original Magenta:
The official description of Samsung CLX-M8540A toner cartridge 1 pc(s) Original Magenta as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Samsung Color Laser Supplies are designed to maximize the machine performance. Constantly redesigned and improved Samsung Supplies provide best performance, reliability and outstanding color printing quality. Samsung Color Laser Toner cartridges have stable & professional image quality in high-speed and high volume printings. High capacity color toner cartridges make it easy to produce brilliant & cost effective color documents and increase uptime. Uniformly pulverized toner produces gloss uniformity, crisp print and consistent high image quality.

Short summary description Samsung CLX-M8540A toner cartridge 1 pc(s) Original Magenta:
This short summary of the Samsung CLX-M8540A toner cartridge 1 pc(s) Original Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLX-M8540A, 15000 pages, Magenta, 1 pc(s)

Long summary description Samsung CLX-M8540A toner cartridge 1 pc(s) Original Magenta:
This is an auto-generated long summary of Samsung CLX-M8540A toner cartridge 1 pc(s) Original Magenta based on the first three specs of the first five spec groups.

Samsung CLX-M8540A. Colour toner page yield: 15000 pages, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Features
Compatibility *
CLX-8540ND
Quantity per pack *
1 pc(s)
Colour toner page yield *
15000 pages
Type *
Original
Printing colours *
Magenta
Packaging data
Package dimensions (W x D x H)
447 x 116.8 x 132.1 mm (17.6 x 4.6 x 5.2")
Package weight (imperial)
1043.3 kg (2300 lbs)
Other features
Colour
Yes
Print technology
Laser printing