Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-C8540A 15000pages Cyan laser toner & cartridge

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-C8540A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-C8540A show
Show alternative article codes used in the online market place
Category
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8281
This statistic is based on the 75566 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73839 free Open Icecat users .
Info modified on: 20 Dec 2017 17:10:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung CLX-C8540A 15000pages Cyan laser toner & cartridge :
The short editorial description of Samsung CLX-C8540A 15000pages Cyan laser toner & cartridge

Laser Toner Cartridge, Cyan, 15000 pages
More>>>

Samsung CLX-C8540A 15000pages Cyan laser toner & cartridge:
The official marketing text of Samsung CLX-C8540A 15000pages Cyan laser toner & cartridge as supplied by the manufacturer
Samsung Color Laser Supplies are designed to maximize the machine performance. Constantly redesigned and improved Samsung Supplies provide best performance, reliability and outstanding color printing quality. Samsung Color Laser Toner cartridges have stable & professional image quality in high-speed and high volume printings. High capacity color toner cartridges make it easy to produce brilliant & cost effective color documents and increase uptime. Uniformly pulverized toner produces gloss uniformity, crisp print and consistent high image quality.
Short summary description Samsung CLX-C8540A 15000pages Cyan laser toner & cartridge:
This short summary of the Samsung CLX-C8540A 15000pages Cyan laser toner & cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung CLX-C8540A, 15000 pages, Cyan, 1 pc(s)
Long summary description Samsung CLX-C8540A 15000pages Cyan laser toner & cartridge :

Samsung CLX-C8540A. Page yield: 15000 pages, Printing colours: Cyan, Quantity per pack: 1 pc(s)

This is an auto-generated long summary of Samsung CLX-C8540A 15000pages Cyan laser toner & cartridge based on the first three specs of the first five spec groups.
Features
Printing colours *
The colours that can be produced by the printer.
Cyan
Compatibility *
The other products, software and hardware this product can be used with.
CLX-8540ND
Quantity per pack *
1 pc(s)
Page yield
How many pages can be produced.
15000 pages
Print technology
Indicates the method used to print by this product.
Laser
Features
Colour
Yes
Packaging data
Package dimensions (W x D x H)
447 x 116.8 x 132.1 mm (17.6 x 4.6 x 5.2")
Package weight (imperial)
2300
X