location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-9250ND multifunction printer Laser A3 9600 x 600 DPI 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-9250ND
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-9250ND
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLX-9250ND multifunction printer Laser A3 9600 x 600 DPI 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 9600 x 600 DPI
  • - A3 25 ppm
  • - Colour copying Mono scanning
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB
  • - 141.5 kg
Long product name Samsung CLX-9250ND multifunction printer Laser A3 9600 x 600 DPI 25 ppm :
The long product name of Samsung CLX-9250ND multifunction printer Laser A3 9600 x 600 DPI 25 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print/Copy/Scan/Fax, 25 ppm, CCD 600 x 600 dpi, 8.9" TFT LCD 1024 x 600, 1 GB RAM, 250 GB HDD, USB 2.0, 1 x 10/100/1000 BaseTX RJ-45, 141.4 kg
More>>>
Samsung CLX-9250ND multifunction printer Laser A3 9600 x 600 DPI 25 ppm:
The official description of Samsung CLX-9250ND multifunction printer Laser A3 9600 x 600 DPI 25 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print Professionally

Samsung MultiXpress CLX-9250ND multifunction printer delivers sharp, brilliant color images up to 12”x18”. With finishing options that include color booklet-making, presentations will be more impactful than ever. And with speeds up to 25ppm, high-capacity paper handling and multiple productivity-enhancing features, the CLX-9250ND is the ultimate workgroup MFP.

Copy, Scan and Fax Quickly and Securely

Make quick, sharp copies with color printing speeds up to 25ppm, and with a 100,000-page duty cycle, you can make up to 9999 copies at once. Scan color documents at up to 600x600 optical resolution, and up to 4800x4800 enhanced resolution. For security, users can scan directly to HDD (to be printed by passcode), email, FTP, SMB, client, or USB memory (direct scan). The CLX-9250ND optional fax features Super G3 technology and security features which allow you to receive faxes directly on your PC, with the ability to store up to 500 jobs on the HDD. These can be printed out only when unlocked with a user passcode.

Powerful Built-in Security Features

Samsung keeps your printing environment safe with built-in Secure Network and Secure Management which includes Secure User Access, Secure Data Functionality, Secure Management, Secure Network Functionality and Secure Document Functionality. Built into the CLX-9250ND is a Trusted Platform Module (TPM). This security chip prevents unauthorized access to data on MFP’s and across the network. And it’s all certified to Common Criteria (CC) standards.

Short summary description Samsung CLX-9250ND multifunction printer Laser A3 9600 x 600 DPI 25 ppm:
This short summary of the Samsung CLX-9250ND multifunction printer Laser A3 9600 x 600 DPI 25 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLX-9250ND, Laser, Colour printing, 9600 x 600 DPI, Colour copying, Mono scanning, A3

Long summary description Samsung CLX-9250ND multifunction printer Laser A3 9600 x 600 DPI 25 ppm:
This is an auto-generated long summary of Samsung CLX-9250ND multifunction printer Laser A3 9600 x 600 DPI 25 ppm based on the first three specs of the first five spec groups.

Samsung CLX-9250ND. Print technology: Laser, Printing: Colour printing, Maximum resolution: 9600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 25 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3

Printing
Print resolution colour
600 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (colour, normal quality, A4/US Letter)
25 ppm
Time to first page (black, normal)
12.5 s
Time to first page (colour, normal)
13.5 s
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal, US Letter)
25 cpm
Copy speed (colour, normal, US Letter)
25 cpm
Time to first copy (black, normal)
9.5 s
Time to first copy (colour, normal)
10.5 s
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
4800 x 4800 DPI
Scanner type *
Flatbed scanner
Scan technology
CCD
Scan to
CIFS, E-mail, File, FTP, USB
Fax
Faxing *
No
Fax resolution (black)
600 x 600 DPI
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Caller ID
Yes
Features
Maximum duty cycle *
100000 pages per month
Digital sender
No
Optional functions
Fax
Input & output capacity
Total number of input trays *
2
Total input capacity *
1040 sheets
Total output capacity *
3250 sheets
Auto document feeder (ADF)
Yes
Input & output capacity
Auto document feeder (ADF) input capacity
100 sheets
Maximum input capacity
3140 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
Multi-purpose tray media types
Bond paper, Envelopes, Labels, Letterhead, Plain paper, Preprinted forms, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5
Custom media width
144.78 - 215.9 mm
Custom media length
144.78 - 355.6 mm
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Maximum internal memory
2048 MB
Internal storage capacity
250 GB
Card reader integrated
No
Internal memory *
1024 MB
Sound pressure level (printing)
51 dB
Sound pressure level (copying)
54 dB
Sound power level (standby)
37 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
22.6 cm (8.9")
Display resolution
1024 x 600 pixels
Touchscreen
Yes
Control type
Touch
Weight & dimensions
Weight
141.5 kg
Other features
Dimensions (WxDxH)
815.34 x 574.04 x 607.06 mm
Compatible operating systems
Windows 2000/XP (32/64 bit), 2003 (32/64 bit), Vista (32/64 bit), Windows 7 (32/64 bit), RedHat 8.0-9.0, Fedora Core 1-4, Mandrake 9.2-10.1, SuSE 8.2-9.2 Mac OS X 10.5-10.6, Cilrix Presentation Server
Emulations
PCL5ce, PCL6 (XL), PostScript3, PDF 1.7+, XPS
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print