location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-6260FR multifunction printer Laser A4 9600 x 600 DPI 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-6260FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-6260FR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085086227
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLX-6260FR multifunction printer Laser A4 9600 x 600 DPI 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 9600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 25 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Samsung Mobile Print
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 512 MB 533 MHz
  • - 26.5 kg
Long product name Samsung CLX-6260FR multifunction printer Laser A4 9600 x 600 DPI 25 ppm :
The long product name of Samsung CLX-6260FR multifunction printer Laser A4 9600 x 600 DPI 25 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print, Copy, Scan, Fax, Duplex, SPL/PCL5Ce/PCL6C/PS3/PDFv1.7, 24ppm, 9600x600dpi, A4, 250-sh, ADF, LCD, 533MHz, 512MB, USB 2.0, Gigabit Ethernet, 54dBA, 850W, 26.5kg, White/Brown
More>>>
Samsung CLX-6260FR multifunction printer Laser A4 9600 x 600 DPI 25 ppm:
The official description of Samsung CLX-6260FR multifunction printer Laser A4 9600 x 600 DPI 25 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CLX-6260FR Colour Laser Printer
- Fast and economical colour printing;
- 4-in-1 Multifunction;
- Now every workgroup can enjoy professional colour output;
- Make sharp images and text even sharper.

Fast and economical colour printing
Businesses today need to know that they can produce a high level of printing quickly, and in a cost-effective way. The CLX-6260FR not only delivers brilliant colour quality, but can scan, copy and fax for extra convenience. Plus, a fast Dual CPU, gigabit network support and instant fusing technology ensures enhanced speed and less waiting time. Yet what sets it apart economically is the range of cost-effective and innovative features, such as high yield toner, low energy consumption and eco-friendly settings. It makes this medium workgroup printer as cost conscious as they come.

4-in-1 Multifunction
With 4-in-1 versatility, the Samsung CLX-6260FR printer streamlines workflow and ensures that the office print operation is working as efficient as possible. With print, copy, scan and fax functionality, the CLX-6260FR offers flexibility and lets you work with less barriers. A host of innovative features like ID Copy, N-up copy, Scan-to-email and the convenient PC fax functionality ensure that your workforce has the necessary functionality needed to thrive in the modern world of business.

Now every workgroup can enjoy professional colour output
Whatever size your team, and however busy you are, you can rely on the CLX-6260FR to constantly deliver professional, quality colour output. Because anything less isn’t good enough.

Make sharp images and text even sharper
Samsung’s unique ReCP (Rendering Engine for Clean Page) Technology improves the overall quality and vibrancy of your colour printing, ensuring every printout looks perfect. It automatically sharpens the focus of both graphics and text, while solid objects are overlapped to eliminate white gaps.

Make colours more vibrant
Our newly developed polymerised toner has smaller and more uniform particles than conventional toner. Your printouts will have crisper lines and more vivid colours, in addition to eliminating paper curling. Also, its higher wax content improves the image gloss and enhances the durability preventing unwanted fading.

High power printing performance
Whatever the size of your print job, the CLX-6260FR will shine with an impressive 17 seconds First Print Out Time, and a speedy 24 pages per minute after that. This means you can focus on what's important rather than wait for your prints.

More power, higher productivity
Some days it seems like the printing never ends. With the CLX-6260FR's 533 MHz Dual CPU, and 512MB standard memory (expandable up to 1GB) you can be sure that this printer will handle the entire load of your workgroup's need.

Speedy and flexible paper handling
If you want to print or copy onto heavier weights of paper, you can. Weights of up to 220g/m2 are handled with ease through the 50 page multipurpose tray as well as the 250 page standard cassette. Plus, with the optional 520 sheet second cassette you can increase your total paper input capacity to 820 sheets. That way you can also use up to three different media types without the need to waste time changing paper.

You can enhance your productivity further still with the 50 page document feeder that can process single as well as double sided documents automatically.

Professional colour printing made easy for you
With the CLX-6260FR you can increase your entire workgroup’s workflow with a range of easy-to-use features and ingenious time-saving support software that helps free you to work smarter and faster.

Convenient USB printing
With the USB Direct slot located on the front of the device just below the operating panel, you can print from, or scan to, a USB key right from the device, without the need of a computer.

Secure, confidential printing
If you need to print sensitive data through your printer, you can relax. You can now ensure personal print jobs remain personal. Just enter a password, and you can retrieve a print job at your convenience, away from any prying eyes. And with the integrated numeric key pad it's easier than ever!

Low cost, low impact on the world
Save toner, paper and energy with ease - it's good for the environment and it's good for your business' profits. Being economical and printing vibrant colour documents goes hand in hand with the CLX-6260FR.

Extra high yield means extra low costs
Enjoy professional colour copies and print-outs while staying in complete control of your total cost of ownership. Our specially developed higher yield cartridges means more time between changes and less expense with each print out.

Cut costs with duplex printing and copying
With the integrated duplex feature, saving paper has never been easier. That’s because the paper is turned automatically so that you can print on both sides. It could add up to an amazing saving of up to 50% on your paper consumption.

Save money the eco way
Every business sees the need to cut costs wherever it can. With the ECO button and the smart eco driver functions it's easier than ever. Print more on each page with the N-up and duplex functionality, skip blank pages or print in greyscale instead of full colour. With the result simulator you can even see how much CO2, power and paper you've saved.

Low Power Consumption
Despite its impressive list of features and functions, the CLX-6260FR consumes less energy than most of its competitors. Its innovative polymerised toner requires lower fusing temperatures, the instant fusing technology saves warm up time before first print, and our new Dual CPU make it one of the greenest devices around today.

Easy Solution support
The printer also brings you software support designed to put you in control of delivering ultimate quality printouts easier than ever before.

Easy Eco Driver
Easy Eco Driver helps you compile digital documents in multiple formats and makes it easy to share them with others - even through social networks.

Get the right result before printing
The Samsung Easy Colour Manager allows you to adjust the colour balance, saturation, brightness or contrast of any image prior to printing. Perfect for matching the exact colours of your company logo every time.

Take the stress out of print management
For maximum control, Easy Printer Manager lets you manage all your devices from one location. Check device and toner status’, re-order toner, change device settings or set alerts – even through e-mail.

Make life simple with Easy Document Creator
This useful application is to help users scan, compile, and save documents in multiple formats, including .epub. These documents can then be shared via social networking sites or fax. Ideal if you’re sharing notes from an important meeting.

Mobile Printing
With amazing Samsung Mobile Printing solution, you don’t have install any drivers to your mobile devices. Simply Just Install Samsung Mobile Print application on your mobile devices, and you can print directly from your mobile device.

Easy toner replacement
Gone are the days of fiddly, dirty and time-consuming toner cartridge changes. It’s all made easier with a push loading drawer. What’s more, the high yield cartridges mean fewer changes.

Short summary description Samsung CLX-6260FR multifunction printer Laser A4 9600 x 600 DPI 25 ppm:
This short summary of the Samsung CLX-6260FR multifunction printer Laser A4 9600 x 600 DPI 25 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLX-6260FR, Laser, Colour printing, 9600 x 600 DPI, A4, Direct printing, Black, White

Long summary description Samsung CLX-6260FR multifunction printer Laser A4 9600 x 600 DPI 25 ppm:
This is an auto-generated long summary of Samsung CLX-6260FR multifunction printer Laser A4 9600 x 600 DPI 25 ppm based on the first three specs of the first five spec groups.

Samsung CLX-6260FR. Print technology: Laser, Printing: Colour printing, Maximum resolution: 9600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 25 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, White

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (colour, normal quality, A4/US Letter)
25 ppm
Time to first page (black, normal)
17 s
Time to first page (colour, normal)
17 s
Economical printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
24 cpm
Copy speed (colour, normal quality, A4)
24 cpm
Copy speed (black, draft, A4)
25 cpm
Copy speed (black, normal, US Letter)
25 cpm
Time to first copy (black, normal)
17 s
Time to first copy (colour, normal)
17 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
Legal (216 x 356)
Scan technology
CIS
Scan to
E-mail, FTP, SMB, USB
Scan drivers
TWAIN, WIA
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Fax memory
6 MB
Auto-redialing
Yes
Fax forwarding
Yes
Fax delayed sending
Yes
Features
Maximum duty cycle *
60000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5Ce, PCL 6C, PDF 1.7, PostScript 3, SPL-C
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper input type
Cassette
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
820 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper handling
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Index card, Legal, Letter, Oficio, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, C5, C6, DL
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Optional connectivity
Parallel
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Samsung Mobile Print
Performance
Maximum internal memory
1024 MB
Card reader integrated
No
Internal memory *
512 MB
Processor frequency
533 MHz
Sound pressure level (printing)
52 dB
Sound pressure level (copying)
54 dB
Sound power level (standby)
32 dB
Mac compatibility
Yes
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
4 lines
Power
Power consumption (average operating)
850 W
Power consumption (standby)
16 W
Power consumption (sleep)
1.5 W
Energy Star Typical Electricity Consumption (TEC)
1.55 kWh/week
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Weight & dimensions
Width
469 mm
Depth
452.5 mm
Height
504.3 mm
Weight
26.5 kg
Other features
Networking features
Gigabit Ethernet
Maximum scan area (ADF)
216 x 356 mm
Minimum scan area (ADF)
142 x 148 mm
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Connectivity technology
Wired
Networking standards
IEEE 802.3, IEEE 802.3u
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:30:54
Uk has collected 7 expert reviews for Samsung CLX-6260FR multifunction printer Laser A4 9600 x 600 DPI 25 ppm and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techadvisor.co.uk
Updated:
2013-08-31 01:30:54
Everything concerning the Samsung CLX-6260FW colour laser multifunction printer has class. The appearance and controls, the output, and even the software are first-rate. Even better, the CLX-6260FW colour laser wakes up quickly and performs its tasks with...
Bottom line It's truly no fun to recommend against a multifunction that's so cleanly designed as the Samsung CLX-6260FW. But as nice as its speed, output and features are, the toner is just plain expensive.Tags:Business, Enterprise, PrintingShare this articleShareTwe...
60%
trustedreviews.com
Updated:
2015-06-25 08:13:23
Colour laser printer engines continue to improve in both single and multi-function printers and Samsung's CLX-6260ND is claimed to include a better rendering engine, higher speed and improved toner, which should make this workgroup all-in-one a good, gen...
Good Eco print mode, Good software bundle, 50-sheet ADF...
Bad Patchy print quality from this sample, Single-sided scan-head, Noisy paper feed...
Bottom line Print Performance Samsung claims speeds of 24ppm for both black and colour prints from the Samsung CLX-6260ND, though, as usual, we didn't see that kind of speed. Our five-page black text document produced 10.3ppm, but this increased to 17.9ppm on the 20-...
70%
computershopper.com
Updated:
2013-08-31 01:30:54
When it comes to midsize business printers that are fast, inexpensive to use (in terms of the per-page cost of toner, that is), and sharp in their output, few manufacturers build consistently better multifunction color laser printers than Samsung. Cas...
Good Excellent print quality, Good-quality scans and copies, Large (50-sheet) auto-duplexing ADF, Easy to set up and use, Stylish design, Supports PostScript emulation...
Bad Slightly high price, High cost per page (CPP), Sluggish compared to competing models...
Bottom line This high-volume multifunction color laser churns out great-looking business documents, although a bit slower than other machines in its class. (You'll also want to shop aggressively for the best prices on its toner cartridges.)...
70%
pcmag.com
Updated:
2013-08-31 01:30:54
The Samsung CLX-6260FW Color Multifunction Printer ($999.99 direct, 4 stars) is a well-rounded color laser MFP for a small office or busy workgroup, with good speed and output quality and a solid feature set. It's worth a close look if your office or work...
Good Good speed and output quality. Prints from and scans to USB thumb drives. Secure, password-protected printing. Ethernet and WiFi (including WiFi Direct).
Bad Under-responsive touch pad...
Bottom line The Samsung CLX-6260FW Color Multifunction Printer is a well-rounded color laser MFP with a solid feature set, and good speed and output quality...
80%
pcworld.com_techhive.com
Updated:
2013-09-01 09:38:10
Everything concerning the Samsung CLX-6260FW color laser multifunction ($1,000 as of 11/28/2012) has class. The appearance and controls, the output, and even the software are first-rate. Even better, the CLX-6260FW wakes up quickly and performs its tasks...
Good Superior photo quality, Automatic duplex printing and scanning, Fast performance on Mac platform...
Bad Standard paper capacity seems meager for the price...
Bottom line Impressive print quality is the highlight of this small workgroup unit. Speed and features are competent. Toner costs range from average to a little pricey...
70%
buyerslab.com
Updated:
2014-10-10 11:49:18
Buyers Laboratory LLC (BLI), the world's leading independent tester of document imaging products, today announced “Pick” awards recognizing those colour printer and MFP models that stood out from the competition in their respective categories.Numerous col...
0%
computershopper.com
Updated:
2016-12-29 03:36:05
When it comes to midsize business printers that are fast, inexpensive to use (in terms of the per-page cost of toner, that is), and sharp in their output, few manufacturers build consistently better color laser printers than Samsung. Case in point is the...
Good Excellent print quality, Good-quality scans and copies, Large (50-sheet) auto-duplexing ADF, Easy to set up and use, Stylish design, Supports PostScript emulation...
Bad Slightly high price for the printer itself, Lofty cost per page (CPP)...
Bottom line This high-volume multifunction color laser churns out great-looking business documents. You'll want to shop aggressively for the best prices on its toner cartridges, however. Read More…...
70%