location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-2160N multifunction printer Laser 600 x 2400 DPI 4 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-2160N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-2160N show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 195422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLX-2160N multifunction printer Laser 600 x 2400 DPI 4 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Colour printing
  • - 600 x 2400 DPI
  • - 4 ppm
  • - Colour copying Mono scanning
  • - USB port
  • - Internal memory: 128 MB
  • - 16.5 kg
Long product name Samsung CLX-2160N multifunction printer Laser 600 x 2400 DPI 4 ppm :
The long product name of Samsung CLX-2160N multifunction printer Laser 600 x 2400 DPI 4 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLX-2160N - 600 x 2400 dpi, 4 ppm, laser, 128MB, USB 2.0, Ethernet
More>>>
Samsung CLX-2160N multifunction printer Laser 600 x 2400 DPI 4 ppm:
The official description of Samsung CLX-2160N multifunction printer Laser 600 x 2400 DPI 4 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 16ppm mono and 4ppm colour print speed
- Print, Copy, Scan
- Network Ready (CLX-2160N)
- Quiet 48dB operating noise
- 2400 x 600dpi print resolution
- 150 Sheets paper capacity

Add impact to documents through the use of colour with Samsung's small and economical MFPs.

- Enable personal colour laser printing, copying and scanning
- Create professional documents with advanced copying features
- Cut energy use and reduce costs with Power Save mode
- Reduce downtime with quick toner change and simple jam recovery
- Facilitate workgroup printing by conecting to the network

50% Smallerthan competing models, saving valuable desk space.

USB Port for direct printing from, and scanning to memory key.

Quick Toner Replacement improves ease of ease and reduces down time.

Short summary description Samsung CLX-2160N multifunction printer Laser 600 x 2400 DPI 4 ppm:
This short summary of the Samsung CLX-2160N multifunction printer Laser 600 x 2400 DPI 4 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLX-2160N, Laser, Colour printing, 600 x 2400 DPI, Colour copying, Mono scanning

Long summary description Samsung CLX-2160N multifunction printer Laser 600 x 2400 DPI 4 ppm:
This is an auto-generated long summary of Samsung CLX-2160N multifunction printer Laser 600 x 2400 DPI 4 ppm based on the first three specs of the first five spec groups.

Samsung CLX-2160N. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 2400 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Mono scanning

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
4 ppm
Time to first page (black, normal)
14 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 300 DPI
Copy speed (black, normal quality, A4)
16 cpm
Copy speed (colour, normal quality, A4)
4 cpm
Scanning
Scanning *
Mono scanning
Maximum scan resolution
4800 x 4800 DPI
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper handling
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Transparencies
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Internal memory *
128 MB
Sound pressure level (printing)
48 dB
Design
Market positioning *
Home & office
Weight & dimensions
Weight
16.5 kg
Packaging data
Package weight
20.7 kg
Other features
Dimensions (WxDxH)
413 x 353 x 333 mm
Network ready
Yes
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print
Package dimensions (WxDxH)
606 x 471 x 471 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:54:20
Uk has collected 15 expert reviews for Samsung CLX-2160N multifunction printer Laser 600 x 2400 DPI 4 ppm and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
alphr.com
Updated:
2011-10-04 03:54:09
A compact colour laser MFD that delivers lots of features for the price, but quality isnt great and running costs are high. Samsung claims its CLX-2160N is the worlds smallest multifunction colour laser. And it cant be far from the truth, as we hav...
67%
itreviews.com
Updated:
2011-10-04 03:54:10
colour laser all-in-one device: Samsung has taken its newly-designed colour laser engine, first seen in the CLP-300, and built it into this highly-compact all-in-one machine. The company has managed to incorporate a full A4 flatbed scanner onto the top of...
0%
techradar.com
Updated:
2011-10-04 03:54:13
Colour inkjet multi-functional devices arent quite ten-a-penny, but the starting price is well under £100 and there are dozens of models to choose from. By comparison, perhaps due to the premium on desktop real estate, colour laser printers with built...
Good Small and lightweight, Standalone photocopying...
Bad Mixed printing results...
Bottom line Colour inkjet multi-functional devices arent quite ten-a-penny, but the starting price is well under £100 and there are dozens of models to choose from. By comparison, perhaps due to the premium on desktop real estate, colour laser printers with built...
80%
expertreviews.co.uk
Updated:
2011-10-04 03:54:14
Samsung claims that its CLX-2160N is the smallest colour laser MFP available. With a footprint of just 413x353mm, its certainly compact. Despite its size, though, it includes a 150-sheet paper cartridge and an output tray with a capacity of 100 she...
60%
pcadvisor.co.uk
Updated:
2011-10-04 03:54:20
Many moons ago, when PC companies first started extolling the virtues of the multifunction device, the main selling point appeared to be its ability to save space. Rather than buy a separate printer, scanner and copier, you could get all of this func...
Bottom line Mostly a very good MFD for the money, the Samsung CLX-2160N offers good quality, features, and performance at this level. Its a shame the Samsung CLX-2160N is marred by the slightly skimpy paper catch and paper curl. Robin Morris Lowest online price:...
80%
goodgearguide.com.au
Updated:
2011-11-05 18:59:38
Many moons ago, when PC companies first started extolling the virtues of the multifunction device, the main selling point appeared to be its ability to save space. Rather than buy a separate printer, scanner and copier, you could get all of this functi...
Good Compact size, good speed...
Bad Text output isnt quite as crisp as on the best lasers, Has a skimpy paper catch, Paper curl The Final Word Mostly a very good MFD for the money, the CLX-2160N offers good quality, features, and performance at this level. Its a shame its marred by th...
Bottom line Mostly a very good MFD for the money, the CLX-2160N offers good quality, features, and performance at this level. Its a shame its marred by the slightly skimpy paper catch and paper curl.
80%
bonafidereviews.com
Updated:
2011-10-04 03:54:06
Tis the season for new electronics and while a laser printer might not exactly be as exciting as a new 50" HDTV, it can still make for an excellent gift... even if that gift is to yourself. Today we are taking a look at Samsungs CLX-2160N, the self-...
0%
futurelooks.com
Updated:
2011-10-04 03:54:12
One of things that has been holding me back from investing in a multifunction laser printer is the fact that these things are typically pretty gargantuan, especially if you want a laser printer with color. These machines are even bigger if you must h...
Bottom line Setting up this network printer is relatively straightforward, but it would have been appreciated if it was completely plug-and-play when used via a USB connection. You’ll have to use the installation CD to load up the appropriate drivers and softwar...
80%
Overclockersonline.net
Updated:
2011-10-04 03:54:16
$456 @ CompSource It is quite common for the modern home and office to be filled with technological computing gadgets and peripherals, which in turn translates into clutter, and untameable masses of wires. Today we will be looking at Samsungs CLX-2160N, h...
Good Affordable pricing, Small footprint, Network ready, Multifunction, Easy to use control panel...
Bad Poor photo printing quality...
Bottom line Samsungs CLX-2160N is truly a mixed bag, while it is competitively priced, serves many functions, network ready, and is easy to use; it falls short when it comes to printing pictures, and especially reproduction of color, which is unfortunately one of...
0%
trustedreviews.com
Updated:
2011-10-04 03:54:19
Samsung trumpets its CLX-2160N colour, laser-based, all-in-one machine as the world's smallest colour laser MFP. We certainly haven't seen anything to challenge that, as the complete machine is smaller than several colour laser printers we've looked at th...
60%
Brand Image Product code Product Stock Price from
Samsung CLX-2160 multifunction printer Laser 600 x 2400 DPI 4 ppm Samsung CLX-2160 multifunction printer Laser 600 x 2400 DPI 4 ppm
(show image)
CLX-2160 CLX-2160 0.00
(excl. VAT)
0 (incl. VAT)