location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLT-T609 printer belt 50000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLT-T609
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLT-T609 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0635753724240 show
Category:
Component in printers used to transfer colour onto paper.
Printer Belts Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147522
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:03:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLT-T609 printer belt 50000 pages
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50000 pages
  • - Black, Green
  • - 1 pc(s)
Long product name Samsung CLT-T609 printer belt 50000 pages :
The long product name of Samsung CLT-T609 printer belt 50000 pages. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLT-T609 - Imaging Transfer Belt
More>>>
Samsung CLT-T609 printer belt 50000 pages:
The official description of Samsung CLT-T609 printer belt 50000 pages as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A paper transfer belt for the CLP-770ND with approximately 50,000 page yield.

reliable performance
- Compatible with genuine SAMSUNG laser supplies for reliable performance.

easy installation
- SAMSUNG transfer belt is designed with the customer's convenience in mind. Each drum is easy to install and convenient to replace.

optimal yield
- SAMSUNG original printing supplies are designed for optimal yield. The higher yield ensures that customers receive maximum printer uptime and minimum user intervention.

security label
- SAMSUNG supplies include a color-changing security label that proves they are genuine products. When the label is tilted, the color changes from clear to cyan. Plus, the embossed characters change between red gold and blue when seen from different angles. You can also verify its originality by feeling its texture.

Short summary description Samsung CLT-T609 printer belt 50000 pages:
This short summary of the Samsung CLT-T609 printer belt 50000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLT-T609, 50000 pages, Black, Green, CLP-770ND, 426 x 363 x 154 mm, 1 pc(s), 2.3 kg

Long summary description Samsung CLT-T609 printer belt 50000 pages:
This is an auto-generated long summary of Samsung CLT-T609 printer belt 50000 pages based on the first three specs of the first five spec groups.

Samsung CLT-T609. Page yield: 50000 pages, Product colour: Black, Green, Compatibility: CLP-770ND. Package dimensions (WxDxH): 426 x 363 x 154 mm. Quantity per pack: 1 pc(s), Package weight: 2.3 kg, Package tare weight: 433 g. Products per intermodal container (20ft): 10 pc(s), Products per intermodal container (40ft): 10 pc(s), Pallet gross width: 64.9 cm

Features
Page yield
50000 pages
Product colour
Black, Green
Compatibility
CLP-770ND
Weight & dimensions
Package dimensions (WxDxH)
426 x 363 x 154 mm
Packaging data
Quantity per pack
1 pc(s)
Package weight
2.3 kg
Package tare weight
433 g
Logistics data
Products per intermodal container (20ft)
10 pc(s)
Logistics data
Products per intermodal container (40ft)
10 pc(s)
Pallet gross width
64.9 cm
Pallet gross length
91.8 cm
Pallet gross height
2.08 m
Master (outer) case width
626 mm
Master (outer) case length
432 mm
Master (outer) case height
366 mm
Master (outer) case gross weight
9.2 kg
Master (outer) case tare weight
1.74 kg
Products per master (outer) case
4 pc(s)