location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLT-K5082L toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLT-K5082L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLT-K5082L show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808993448104 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178045
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:10:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung CLT-K5082L toner cartridge 1 pc(s) Original Black :
The long product name of Samsung CLT-K5082L toner cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5000 pages, Black, 1 pcs
More>>>
Samsung CLT-K5082L toner cartridge 1 pc(s) Original Black:
The official description of Samsung CLT-K5082L toner cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

automatic toner monitoring system
Notifies customers when the toner is low or out, giving them worry-free control over printing.

security label
ll Samsung supplies carry a colour changing security label to prove they are original products.
1. When the label is tilted, the colour changes from clear to cyan.
2. The embossed characters change colour between red gold and blue when viewed from different angles.
3.Verification of the embossed character is possible by feeling the texture.

original quality
Original supplies enable consistent printing without reliability problems.
Samsung original supplies guarantee high quality pages without quality defects.

easy toner change
Samsung printer cartridges are easy to change by following 3 steps.
Customers can change toner conveniently without special know how.
1. Open the front cabinet.
2. Change cartridages.
3. Close cabinet.

Short summary description Samsung CLT-K5082L toner cartridge 1 pc(s) Original Black:
This short summary of the Samsung CLT-K5082L toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLT-K5082L, 5000 pages, Black, 1 pc(s)

Long summary description Samsung CLT-K5082L toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Samsung CLT-K5082L toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Samsung CLT-K5082L. Black toner page yield: 5000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
CLP-620ND; CLP-670, CLX-6220FX, CLX-6250FX
Quantity per pack *
1 pc(s)
Black toner page yield *
5000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
Samsung
Product colour
Black
Packaging data
Package width
420 mm
Package depth
259 mm
Package height
194 mm
Package weight
1.72 kg
Other features
Print technology
Laser printing
Brand Image Product code Product Stock Price from
Samsung CLT-M5082L toner cartridge 1 pc(s) Original Magenta Samsung CLT-M5082L toner cartridge 1 pc(s) Original Magenta
(show image)
CLT-M5082L CLT-M5082L 0.00
(excl. VAT)
0 (incl. VAT)
Greenman S620Y toner cartridge 1 pc(s) Yellow Greenman S620Y toner cartridge 1 pc(s) Yellow
(show image)
S620Y S620Y 0.00
(excl. VAT)
0 (incl. VAT)
Greenman S620M toner cartridge 1 pc(s) Magenta Greenman S620M toner cartridge 1 pc(s) Magenta
(show image)
S620M S620M 0.00
(excl. VAT)
0 (incl. VAT)
Greenman S620C toner cartridge 1 pc(s) Cyan Greenman S620C toner cartridge 1 pc(s) Cyan
(show image)
S620C S620C 0.00
(excl. VAT)
0 (incl. VAT)
Greenman S620B toner cartridge 1 pc(s) Black Greenman S620B toner cartridge 1 pc(s) Black
(show image)
S620B S620B 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - Samsung CLT-Y5082L - For Samsung CLP 6x0 / CLX 62x0 series toner cartridge 1 pc(s) MM Yellow Laser Toner - Samsung CLT-Y5082L - For Samsung CLP 6x0 / CLX 62x0 series toner cartridge 1 pc(s)
(show image)
65075DK Yellow Laser Toner - Samsung CLT-Y5082L - For Samsung CLP 6x0 / CLX 62x0 series 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - Samsung CLT-M5082L - For Samsung CLP 6x0 / CLX 62x0 series toner cartridge 1 pc(s) MM Magenta Laser Toner - Samsung CLT-M5082L - For Samsung CLP 6x0 / CLX 62x0 series toner cartridge 1 pc(s)
(show image)
65074DK Magenta Laser Toner - Samsung CLT-M5082L - For Samsung CLP 6x0 / CLX 62x0 series 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - Samsung CLT-C5082L - For Samsung CLP 6x0 / CLX 62x0 series toner cartridge 1 pc(s) MM Cyan Laser Toner - Samsung CLT-C5082L - For Samsung CLP 6x0 / CLX 62x0 series toner cartridge 1 pc(s)
(show image)
65073DK Cyan Laser Toner - Samsung CLT-C5082L - For Samsung CLP 6x0 / CLX 62x0 series 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Samsung CLT-K5082L - For Samsung CLP 6x0 / CLX 62x0 series toner cartridge 1 pc(s) MM Black Laser Toner - Samsung CLT-K5082L - For Samsung CLP 6x0 / CLX 62x0 series toner cartridge 1 pc(s)
(show image)
65072DK Black Laser Toner - Samsung CLT-K5082L - For Samsung CLP 6x0 / CLX 62x0 series 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CLT-M5082S toner cartridge 1 pc(s) Original Magenta Samsung CLT-M5082S toner cartridge 1 pc(s) Original Magenta
(show image)
CLT-M5082S CLT-M5082S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)