location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLT-C808S toner cartridge 1 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLT-C808S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLT-C808S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086235587 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131561
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 12:26:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLT-C808S toner cartridge 1 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan
  • - Colour toner page yield: 20000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Samsung CLT-C808S toner cartridge 1 pc(s) Original Cyan :
The long product name of Samsung CLT-C808S toner cartridge 1 pc(s) Original Cyan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20000 pages, Cyan, 1 pcs
More>>>
Samsung CLT-C808S toner cartridge 1 pc(s) Original Cyan:
The official description of Samsung CLT-C808S toner cartridge 1 pc(s) Original Cyan as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compatible with Samsung X4300LX/X4250LX/X4220RX.

Short summary description Samsung CLT-C808S toner cartridge 1 pc(s) Original Cyan:
This short summary of the Samsung CLT-C808S toner cartridge 1 pc(s) Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLT-C808S, 20000 pages, Cyan, 1 pc(s)

Long summary description Samsung CLT-C808S toner cartridge 1 pc(s) Original Cyan:
This is an auto-generated long summary of Samsung CLT-C808S toner cartridge 1 pc(s) Original Cyan based on the first three specs of the first five spec groups.

Samsung CLT-C808S. Colour toner page yield: 20000 pages, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
SL-X4300LX / 4250LX / 4220RX
Quantity per pack *
1 pc(s)
Colour toner page yield *
20000 pages
Type *
Original
Printing colours *
Cyan
Brand compatibility *
Samsung
Packaging data
Package width
554 mm
Package depth
133 mm
Package height
135 mm
Package weight
980 g
Packaging data
Package tare weight
270 g
Other features
Print technology
Laser printing
Logistics data
Master (outer) case width
572 mm
Master (outer) case length
288 mm
Master (outer) case height
309 mm
Master (outer) case gross weight
3.92 kg
Products per master (outer) case
4 pc(s)
Country Distributor
Deutschland 1 distributor(s)
Portugal 1 distributor(s)