location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-P300C toner cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-P300C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-P300C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806349389767
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 12:26:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLP-P300C toner cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Black toner page yield: 2000 pages Colour toner page yield: 1000 pages
  • - Laser printing
  • - 4 pc(s)
Long product name Samsung CLP-P300C toner cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow :
The long product name of Samsung CLP-P300C toner cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2000 pages Black, 1000 pages Magenta/Cyan/Yellow, 4 pcs
More>>>
Samsung CLP-P300C toner cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow:
The official description of Samsung CLP-P300C toner cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NO NOIS™
NO NOIS™ technology says it all: no noise. Far quieter than its competitors, this machine registers at 48 decibels for colour printing. No more distractions as the printer rattles on in the background. Imagine a home or office environment where the printer tasks as it work gets done. Thanks to its innovative technology, mini-noise equals NO NOIS™.

security label
All SAMSUNG supplies carry a colour changing security label to prove they are original products.
1. When the label is tilted, the colour changes from clear to cyan.
2. The embossed characters change colour between red gold and blue when viewed from different angles.
3. Verification of the embossed character is possible by feeling the texture.

genuine quality
Original supplies enable consistent printing without reliability problems.SAMSUNG original supplies guarantee high quality pages without quality defects.

easy toner change
SAMSUNG printer cartridges are easy to change by following 3 steps.
1. Open the front cabinet.
2. Change cartridges.
3. Close cabinet.

Short summary description Samsung CLP-P300C toner cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow:
This short summary of the Samsung CLP-P300C toner cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-P300C, 2000 pages, 1000 pages, Black, Cyan, Magenta, Yellow, 4 pc(s)

Long summary description Samsung CLP-P300C toner cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of Samsung CLP-P300C toner cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Samsung CLP-P300C. Black toner page yield: 2000 pages, Colour toner page yield: 1000 pages, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 4 pc(s)

Features
Compatibility *
CLP-300, CLP-300N, CLX-2160, CLX-2160N, CLX-3160N, CLX-3160FN
Quantity per pack *
4 pc(s)
Black toner page yield *
2000 pages
Colour toner page yield *
1000 pages
Type *
Original
Printing colours *
Black, Cyan, Magenta, Yellow
Features
Brand compatibility *
Samsung
Weight & dimensions
Package width
212 mm
Package depth
212 mm
Package height
110 mm
Package weight
518 g
Other features
Print technology
Laser printing
Brand Image Product code Product Stock Price from
Samsung MLT-D111S toner cartridge 1 pc(s) Original Black Samsung MLT-D111S toner cartridge 1 pc(s) Original Black
(show image)
MLT-D111S MLT-D111S 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor CLP300Y-FRC toner cartridge 1 pc(s) Yellow
(show image)
CLP300Y-FRC CLP300Y-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor CLP300M-FRC toner cartridge 1 pc(s) Magenta
(show image)
CLP300M-FRC CLP300M-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor CLP300C-FRC toner cartridge 1 pc(s) Cyan
(show image)
CLP300C-FRC CLP300C-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor CLP300K-FRC toner cartridge 1 pc(s) Black
(show image)
CLP300K-FRC CLP300K-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CLP-Y300A toner cartridge 1 pc(s) Original Yellow Samsung CLP-Y300A toner cartridge 1 pc(s) Original Yellow
(show image)
CLP-Y300A CLP-Y300A 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CLP-K300A toner cartridge 1 pc(s) Original Black Samsung CLP-K300A toner cartridge 1 pc(s) Original Black
(show image)
CLP-K300A CLP-K300A 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CLP-C300A toner cartridge 1 pc(s) Original Cyan Samsung CLP-C300A toner cartridge 1 pc(s) Original Cyan
(show image)
CLP-C300A CLP-C300A 0.00
(excl. VAT)
0 (incl. VAT)
Greenman S300Y toner cartridge 1 pc(s) Yellow Greenman S300Y toner cartridge 1 pc(s) Yellow
(show image)
S300Y S300Y 0.00
(excl. VAT)
0 (incl. VAT)
Greenman S300M toner cartridge 1 pc(s) Magenta Greenman S300M toner cartridge 1 pc(s) Magenta
(show image)
S300M S300M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Portugal 1 distributor(s)