location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-F600B fuser 50000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-F600B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-F600B show
Show alternative article codes used in the online market place
Category:
Devices in laser printers or photocopiers which melts the toner onto the paper.
Fusers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99084
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 11:53:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung CLP-F600B fuser 50000 pages :
The long product name of Samsung CLP-F600B fuser 50000 pages. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fuser for CLP-600/600N
More>>>
Samsung CLP-F600B fuser 50000 pages:
The official description of Samsung CLP-F600B fuser 50000 pages as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This is an OPC fuser unit for Samsung CLP-600 and CLP-600N printers.

Short summary description Samsung CLP-F600B fuser 50000 pages:
This short summary of the Samsung CLP-F600B fuser 50000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-F600B, 50000 pages, 1.68 kg, 372 x 224 x 175 mm

Long summary description Samsung CLP-F600B fuser 50000 pages:
This is an auto-generated long summary of Samsung CLP-F600B fuser 50000 pages based on the first three specs of the first five spec groups.

Samsung CLP-F600B. Page yield: 50000 pages. Weight: 1.68 kg, Dimensions (WxDxH): 372 x 224 x 175 mm

Features
Page yield
50000 pages
Weight & dimensions
Weight
1.68 kg
Dimensions (WxDxH)
372 x 224 x 175 mm