location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-660ND Colour 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-660ND
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-660ND/SEEX2 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94594
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLP-660ND Colour 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 600 DPI
  • - A4 24 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 80000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 200 sheets
  • - Internal memory: 128 MB 533 MHz
Long product name Samsung CLP-660ND Colour 2400 x 600 DPI A4 :
The long product name of Samsung CLP-660ND Colour 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLP-660ND, Color print, MIPS 533MHz, 24ppm, 2400x600dpi, USB2.0, Ethernet 10/100 Base-TX, 25380g, white
More>>>
Samsung CLP-660ND Colour 2400 x 600 DPI A4:
The official description of Samsung CLP-660ND Colour 2400 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CLP-660ND
The powerful, network-ready SAMSUNG CLP-660ND color laser printer delivers full color or black text at blazing print speeds up to 25ppm, with the first-page-out-times in less than 14 seconds. To help you stay focused without interruption, the 660ND includes a 250 page cassette tray. Once you own the CLP-660ND it’s hard to imagine working without it.

Maximize efficiency
Samsung CLP-660ND achieves exceptional printing results while reducing total operating costs and producing a low cost per page. Maximize efficiency for your business with the effective Samsung CLP-660ND. What’s more, the CLP-660ND has a Duplex facility available on option, meaning lower paper consumption and even greater efficiency for your business.

High memory capacity
Increase efficiency in your office with a higher memory capacity. Give your business the ability to operate at its fullest potential with an expandable memory of up to 640 MB.

Duplex printing
Enhance your efficiency with the built-in, one-touch automatic duplex feature. Printing double-sided documents saves money and time.

Device management solution
While we’ve increased the speed of our printers to let you get on with the work at hand, we realize you won’t want to compromise on quality. With the ability to produce up to 24 pages per minute in A4 (up to 25ppm in Letter), Samsung’s new printer range possesses the capacity to provide quality printouts at break-neck speeds, providing the ideal environment for maximum productivity in a home or business setting.

ENERGY STAR compliant
By being ENERGY STAR compliant you are assured that your Samsung model is helping the environment by using less energy while saving you money. ENERGY STAR is a joint program of the U.S. Environmental Protection Agency and the U.S. Department of Energy promoting energy efficiency.

Short summary description Samsung CLP-660ND Colour 2400 x 600 DPI A4:
This short summary of the Samsung CLP-660ND Colour 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-660ND, Laser, Colour, 2400 x 600 DPI, A4, 24 ppm, Duplex printing

Long summary description Samsung CLP-660ND Colour 2400 x 600 DPI A4:
This is an auto-generated long summary of Samsung CLP-660ND Colour 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Samsung CLP-660ND. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 80000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm, Duplex printing. Product colour: Black, White

Printing
Print speed (colour, normal quality, A4/US Letter)
24 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
14 s
Economical printing
Yes
Features
Maximum duty cycle *
80000 pages per month
Number of print cartridges *
4
Page description languages *
PCL 6, SPL-C
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
200 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Letter
Ports & interfaces
Standard interfaces
USB 2.0
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP
Performance
Internal memory *
128 MB
Maximum internal memory
640 MB
Processor model
MIPS + Samsung SPGPxm
Processor frequency
533 MHz
Sound pressure level (printing)
53 dB
Design
Product colour *
Black, White
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
25.4 kg
Dimensions (WxDxH)
431.8 x 431.8 x 172.2 mm
Other features
Mac compatibility
Yes
Standard media sizes
3" x 5" - 8.5" x 14"
Networking features
Fast Ethernet
Toner cartridge
CLP-M660A/B, CLP-Y660A/B, CLP-C660A/B, CLP-K660A/B
Compatible operating systems
Windows 2000/XP/2003/Vista Linux Red Hat 8.0 - 9.0 Linux Mandrake 9.2 - 10.1 Linux SuSE 8.2 - 9.2 Linux Fedora Core 1 - 4 Mac OS X 10.3 - 10.4
Stand-by LED
Yes