location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung GX -1L 6.3 MP CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
GX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GX-1L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG865201Q
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53637
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:28:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung GX -1L 6.3 MP CCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6.3 MP CCD Black
  • - TTL
  • - PictBridge
Long product name Samsung GX -1L 6.3 MP CCD Black :
The long product name of Samsung GX -1L 6.3 MP CCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GX-1L, 6.3 Mega-pixel, Digital SLR
More>>>
Samsung GX -1L 6.3 MP CCD Black:
The official description of Samsung GX -1L 6.3 MP CCD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The GX-1L digital SLR combines fantastic ease of use with state-of-the-art optical and digital technologies.
This well specified model offers brilliant image quality and easy operation, allowing photographers to focus
on what's really important - great pictures. GX-1L offers a wealth of user-friendly features, including an optical viewfinder for clear, accurate image framing and a large LCD for displaying and reviewing images, all in a compact, robust body.

GX-1L is ergonomically designed for fantastic ease of use. Made with a light and robust stainless steel chassis,
its body weighs only 505g. The specially-finished grip adds a stable picture-taking capability to this super-light,
slim digital SLR. One of many features of GX-1L is the large 2.5" LCD, making it well equipped to display the high quality of the images taken.

The pentamirror viewfinder provides 96% coverage rate, meaning that the view you have is almost identical to the image you will create.

GX-1L has a 2.1 million-pixel, 2.5-inch large TFT LCD, providing a wide and clear screen, enabling you to review the image more easily,
thus enhancing picture accuracy and clarity.

The large and clear LCD also allows you to easily navigate the camera's menu.
This enables you to control the camera settings, such as resolution and picture quality as well as settings
including ISO, white balance, drive mode, and flash settings.

A separate information LCD on top of the camera makes the GX-1L even easier to use.
The LCD displays information about camera operation, including shutter speed, iris value, flash operation, photographing mode, focus, bracketing, white balance, and remaining battery capacity.

Equipped with a 16-split photometry system, GX-1L enables accurate measurements of the intensity of
radiation and colour distribution based on the AF information even in tricky lighting conditions. This allows you to obtain the best exposure for each different circumstance.
Available modes are: Multi, Center-weighted and Spot.

The superior Schneider-Kreuznach lens produces crystal clear images. By using a highly refractive lens,
chromatics and distortion are eliminated. For more natural-looking pictures, each lens surface is multi-coated
to minimize the "ghost" or "flare" phenomenon.

GX-1S has an auto sensitivity feature that automatically adjusts sensitivity according to the ambient exposure conditions up to ISO 3200. It is equipped with the standard output features of ISO 200, 400, 800, 1600, and 3200.
The high sensitivity setting of ISO 3200 enables you to take clear indoor pictures in the dark without camera
shake and the resulting image blurring.

With continuous shooting at 2.8 (up to 8 if the noise reduction is off) pictures per second,GX-1L will meet the expectations of even the most demanding photographers.

With a total of seven modes, including landscape, macro, and standard, GX-1L takes a great shot in every situation.
In AUTO SCN mode, the camera automatically identifies the subject and selects the best mode from the five modes: portrait, landscape,macro, moving object, and standard.
The AUTO SCN mode automatically adjusts AF,white balance, saturation, sharpness, and contrast as well as exposure, making sure that the camera's settings are placed to capture the best possible picture.

GX-1L supports precise shutter speeds from 30 seconds to 1/4000 seconds, enabling a wide range of photo-taking techniques, including capturing moving subjects and using the long shutter and the bulb shutter for night-time shooting.

The exposure-correction dial and the AE lock button are located in the position that is easy to access while photographing, improving ease of use and convenience.

GX-1L has a jog dial featuring the preview lever for checking the depth of field, thus maximizing ease of use and efficiency.

GX-1L helps you achieve more accurate images with the autobracketing feature, which allows you to select the best image according to the 3-step exposure.

Short summary description Samsung GX -1L 6.3 MP CCD Black:
This short summary of the Samsung GX -1L 6.3 MP CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung GX -1L, 6.3 MP, CCD, 470 g, Black

Long summary description Samsung GX -1L 6.3 MP CCD Black:
This is an auto-generated long summary of Samsung GX -1L 6.3 MP CCD Black based on the first three specs of the first five spec groups.

Samsung GX -1L. Megapixel (approx.): 6.3 MP, Sensor type: CCD. Focal length range: 18 - 55 mm. Display diagonal: 6.35 cm (2.5"). PictBridge. Weight: 470 g. Product colour: Black

Picture quality
Megapixel (approx.) *
6.3 MP
Sensor type *
CCD
Lens system
Focal length range
18 - 55 mm
Focusing
Focus *
TTL
Auto focusing (AF) modes *
Continuous Auto Focus, Single Auto Focus
Auto Focus (AF) lock
Yes
Exposure
ISO sensitivity
200, 400, 800, 1600, 3200, Auto
Light exposure modes *
Aperture priority AE, Shutter priority AE
Light metering *
Centre-weighted, Spot
Shutter
Camera shutter type
Electronic
Flash
Flash modes *
Auto, Manual, Red-eye reduction
Flash recharging time
3 s
Memory
Compatible memory cards *
sd
Maximum memory card size
1 GB
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Display resolution (numeric)
210.000 pixels
Viewfinder
Magnification
0.85X (50mm F1.4 lens·∞)
Ports & interfaces
I/O ports
Video Output DC Power
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Fluorescent, Manual, Shade, Tungsten
Scene modes *
Candlelight, Children, Close-up (macro), Museum, Night, Night landscape, Night portrait, Portrait, Sunset, Landscape
Photo effects *
Black&White, Sepia
Self-timer delay *
2 s
Camera playback
Single image, Slide show, Thumbnails
Image editing
Rotating
Design
Product colour *
Black
Battery
Power requirements
DC 6.5V, 3.0A
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
125 mm
Depth
67 mm
Height
92.5 mm
Weight
470 g
Other features
Minimum storage drive space
250 MB
Minimum RAM
256 MB
Minimum processor
Pentium III 450MHz
Video capability
No
Dimensions (WxDxH)
125 x 92.5 x 67 mm
Camera shutter speed
30 ~ 1/4000 s
Compatible operating systems
Windows 2000/ME/XP Mac OS 9.0 +
Digital SLR
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 05:18:23
Uk has collected 3 expert reviews for Samsung GX -1L 6.3 MP CCD Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2014-12-24 05:18:23
You may get a strong sense of déjà vu looking at these pictures of the Samsung GX 1L . Don't worry, it's not a glitch in the Matrix; you really have seen it before. I reviewed it back in July, but then it was called the Pentax *ist DL2. Samsung and Pentax...
80%
steves-digicams.com
Updated:
2014-12-24 05:18:23
The GX-1L was designed with entry-level DSLR users in mind with its easy-to-use features and aggressive price point. The GX-1L features a host of automatic functions including Auto Sensitivity, Auto Picture Mode and a newly designed operation system. T...
0%