Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung NV NV7 OPS 7.2 MP CCD 1/2.5" Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
NV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NV7 OPS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG820219K
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11422
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 04 Apr 2019 07:27:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung NV NV7 OPS 7.2 MP CCD 1/2.5" Black :
The short editorial description of Samsung NV NV7 OPS 7.2 MP CCD 1/2.5" Black

NV7 OPS Black 7.2MPix, USB, 7x optical Zoom, 6.35 cm (2.5") TFT Display
More>>>
Samsung NV NV7 OPS 7.2 MP CCD 1/2.5" Black:
The official marketing text of Samsung NV NV7 OPS 7.2 MP CCD 1/2.5" Black as supplied by the manufacturer

7x Optical Zoom +OPS(Optical Picture Stabilization) + ASR(Advanced Shake Reduction)
The 7.2 mega pixel NV7 OPS with 1/2.5" CCD and 7x optical zoom uses the ASR (Advanced Shake Reduction) system that is unique to Samsung, in addition to brand new OPS (Optical Picture Stabilization) technology for double anti-shake protection. These combined technologies enable you to take clear and natural pictures anywhere and in lower light conditions without using a flash.

OPS (Optical Picture Stabilization)
Camera shake is caused by many factors, such as normal shaking of the hand, zooming, or insufficient light. The NV7 has built-in OPS, an optical anti-shake technology, to minimize camera shake and to deliver clearer resolution.

OPS (Optical Picture Stabilization) uses an Image Sensor Shift mechanism that moves the sensors in the opposite direction to the movement of the lens (caused by camera shake) and corrects the shake. A product of Samsung’s superior technology, OPS is the best anti-shake technology available; it translates any movement detected by its two shake-detection sensors into an algorithm, and corrects even the tiniest of shakes through this process.

Advanced Shake Reduction
The ASR technology prevents the degradation of image clarity and colour common to flash photography. With ASR the effects of camera shake are reduced in lower light conditions. You can even take well exposed, sharper pictures in low light without using a flash at all. It guarantees brighter and more natural pictures.

ISO1000 Standards in Action
NV series has an auto sensitivity feature that automatically adjusts sensitivity according to the ambient exposure conditions up to ISO 1000. The high sensitivity setting of ISO 1000 enables you to take clear indoor pictures in the dark without camera shake and the resulting image blurring.

Photo Gallery function
This is an upgraded version of the photo album, which used to let you access the Menu only from Play Back. Now, this new UI lets you go directly to the album. Pictures are grouped and stored by date for easier access.

Multiple ways to Recharge
Recharging can be done using a cradle or a 24 pin USB cable, as well as by using a detachable cable. Connect the camera to a PC using a 24 pin USB cable, use the adaptor cable to plug it into a power supply, or use any other convenient method to recharge your camera.

Advanced Movie Function
The NV series supports MPEG-4 VGA (640x480, 30fps) and TVD (720x480, 20fps - NV3) size for an enhanced video shooting experience. You can even edit your movies on the camera itself, making these clever models brilliantly portable but powerful movie-makers.

Short summary description Samsung NV NV7 OPS 7.2 MP CCD 1/2.5" Black:
This short summary of the Samsung NV NV7 OPS 7.2 MP CCD 1/2.5" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung NV NV7 OPS, 7.2 MP, 1/2.5", CCD, 7x, 245.2 g, Black

Long summary description Samsung NV NV7 OPS 7.2 MP CCD 1/2.5" Black:
This is an auto-generated long summary of Samsung NV NV7 OPS 7.2 MP CCD 1/2.5" Black based on the first three specs of the first five spec groups.

Samsung NV NV7 OPS. Megapixel: 7.2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 7x, Digital zoom: 5x, Focal length range (f-f): 6.3 - 44.7 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 19 MB. PictBridge. Weight: 245.2 g. Product colour: Black

Picture quality
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
7.2 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Image sensor size *
The total dimensions of the sensor within the camera, given in inches ('').
1/2.5"
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
7x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
5x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
6.3 - 44.7 mm
Focusing
Focus adjustment *
Auto
Normal focusing range (tele) *
2 - ∞
Normal focusing range (wide) *
0.8 - ∞
Normal focusing range
0.8 - ∞
Macro focusing range (tele)
0.6 - 2.0 m
Macro focusing range (wide)
0.6 - 2.0 m
Super Macro focusing range
0.01 - 0.1 m
Auto Mode focusing range (tele)
0.6 - ∞
Auto Mode focusing range (wide)
0.1 - ∞
Exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
100,200,400,800,1000,Auto
Light exposure modes *
The different lengths of time for the exposure for a camera e.g. longer exposure for low light.
aperture priority AE,auto,manual,shutter priority AE
Light metering *
Light metering mode refers to the way in which a device determines the exposure. Multi-pattern and evaluative metering: the camera measures the light intensity in several points in the scene. Centre-weighted metering: the meter concentrates between 60 to 80 percent of the sensitivity towards the central part of the viewfinder. Spot metering: the camera will only measure a very small area of the scene (between 1-5% of the viewfinder area).
Centre-weighted,Spot
Shutter
Camera shutter type
Indicates if the camera shutter is mechanical or electronic.
electronic,mechanical
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
auto,fill-in,Flash off,Red-eye reduction,Slow synchronization
Flash range (wide) *
0.2 - 5.8 m
Flash range (tele) *
0.6 - 4 m
Flash recharging time
5 s
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
Audio
Voice recording
If the device is geared up for voice recording.
Yes
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
mmc,sd
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
19 MB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.35 cm (2.5")
Display resolution (numeric)
Total number of pixels that display has.
230000 pixels
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
auto,Cloudy,custom modes,daylight,Fluorescent,Tungsten
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Backlight, beach, Children, Close-up (macro), Documents, dusk, Fireworks, Night, Portrait, Sunset, Landscape
Photo effects *
Different effects that you can use to modify photos after they have been taken, such as colour filters.
black&white,Negative film,Sepia,Vivid
Self-timer delay *
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
2 s
Camera playback
movie,single image,slide show,thumbnails
Playback zoom (max)
1x
Custom colour
Yes
Image editing
resizing,rotating,trimming
Album organization
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Battery
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
860 mAh
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
SLB-0837
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
106 mm
Depth *
The distance from the front to the back of something.
20.9 mm
Height *
The measurement of the product from head to foot or from base to top.
62.3 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
245.2 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Digimax Master
Other features
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
200 MB
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
128 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium II 450MHz / Power Mac G3
Video capability
Capability of video recording/playback.
Yes
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Minimum system requirements
DirectX 9.0 + CD-ROM
Lens focal range
A cylindrical piece of glass or plastic that receives and focuses light to form an image. Most cameras list an f-number and focal length for each lens. F-Number: Indicates the size of the lens opening (aperture). Focal Length: The distance between the image sensor and the optical center of the lens. Lens Adapter: Allows photographers to use special lens attachments (Macro, Zoom, Filters, etc.) on certain cameras.
F2.8 - F4.0
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1 - 1/1500 s
Focal length (35mm film equivalent)
38 - 270 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows98/98SE/2000/Me/XP Mac OS 9.0 - 10.4
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
Date imprinting
Yes
Frame
Yes
Additional accessories
SCC-NV2
Customer service details