Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung NV10 black 10.1 MP CCD 3648 x 2736 pixels 1/1.8"

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NV10 black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG790208K
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10978
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 04 Apr 2019 07:27:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung NV10 black 10.1 MP CCD 3648 x 2736 pixels 1/1.8" :
The short editorial description of Samsung NV10 black 10.1 MP CCD 3648 x 2736 pixels 1/1.8"

NV10 black, 10MPix, USB, 3x Optical Zoom, 6.35 cm (2.5") TFT Display
More>>>
Samsung NV10 black 10.1 MP CCD 3648 x 2736 pixels 1/1.8":
The official marketing text of Samsung NV10 black 10.1 MP CCD 3648 x 2736 pixels 1/1.8" as supplied by the manufacturer

10.1 mega-pixel 1/1.8"CCD high resolution
The NV10 comes in an 18.5mm thin black aluminium body with Samsung´s unique blue ring on its extendable lens barrel, and a pop-up flash. A 10.1 mega pixels, 1/1.8" CCD, not normally used in slim cameras, is used to give better detail.

Smart Touch + Large 2.5" LCD
The new Smart Touch user interface makes it possible to quickly navigate and set menu items or view pictures. The unique makeup of the Smart Touch buttons with large 2.5 inch LCD on the back of the camera is expected to be great fun for users, giving them an experience unlike anything they have tried before.

The superior Schneider-KREUZNACH lens
The superior Schneider-KREUZNACH lens produces crystal clear images.
Bright lens that startsat f2.8 delivers even resolution from the centre to the edges. For more natural-looking pictures, each lens surface is multi-coated to minimize the "ghost" or "flare" phenomenon.

Pop-Up Flash
The most distinctive feature of the new NV Series is the built-in pop-up flash. The use of a pop-up mechanism made the overall design simple yet luxurious, and its location, right above the lens, hugely improved light diffusion angles and transmission rates. The lens location is also ideal for delivering the flashlight as intended, since it prevents accidental blocking of the flash by a hand.

Advanced Shake Reduction
The ASR technology prevents the degradation of image clarity and colour common to flash photography. With ASR the effects of camera shake are reduced in lower light conditions. You can even take well exposed, sharper pictures in low light without using a flash at all. It guarantees brighter and more natural pictures.

ISO1000 Standards in Action
NV series has an auto sensitivity feature that automatically adjusts sensitivity according to the ambient exposure conditions up to ISO 1000. The high sensitivity setting of ISO 1000 enables you to take clear indoor pictures in the dark without camera shake and the resulting image blurring.

Photo Gallery function
This is an upgraded version of the photo album, which used to let you access the Menu only from Play Back. Now, this new UI lets you go directly to the album. Pictures are grouped and stored by date for easier access.

Multiple ways to Recharge
Recharging can be done using a cradle or a 24 pin USB cable, as well as by using a detachable cable. Connect the camera to a PC using a 24 pin USB cable, use the adaptor cable to plug it into a power supply, or use any other convenient method to recharge your camera.

Advanced Movie Function
The NV series supports MPEG-4 VGA (640x480, 30fps) and TVD (720x480, 20fps - NV3) size for an enhanced video shooting experience. You can even edit your movies on the camera itself, making these clever models brilliantly portable but powerful movie-makers.

Scene Mode
11 Scene Modes and Text Recognition capability NV series have various scene modes to obtain the best picture result in a variety of settings.
The scene modes provided are Night Scene, Portrait, Children, Landscape, Text Recognition, Sunset, Dawn, Backlight, Fireworks, Beach and Snow.

Short summary description Samsung NV10 black 10.1 MP CCD 3648 x 2736 pixels 1/1.8":
This short summary of the Samsung NV10 black 10.1 MP CCD 3648 x 2736 pixels 1/1.8" data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung NV10 black, 10.1 MP, 3648 x 2736 pixels, 1/1.8", CCD, 3x, Black

Long summary description Samsung NV10 black 10.1 MP CCD 3648 x 2736 pixels 1/1.8":
This is an auto-generated long summary of Samsung NV10 black 10.1 MP CCD 3648 x 2736 pixels 1/1.8" based on the first three specs of the first five spec groups.

Samsung NV10 black. Megapixel: 10.1 MP, Image sensor size: 1/1.8", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range (f-f): 7.4 - 22.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 20 MB. PictBridge. Weight: 148.7 g. Product colour: Black

Picture quality
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
10.1 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
3648 x 2736 pixels
Image sensor size *
The total dimensions of the sensor within the camera, given in inches ('').
1/1.8"
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
3x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
5x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
7.4 - 22.2 mm
Focusing
Normal focusing range (tele) *
0.8 - ∞
Normal focusing range (wide) *
0.8 - ∞
Normal focusing range
0.8- ∞
Macro focusing range (tele)
0.5-0.8 m
Macro focusing range (wide)
0.04-0.8 m
Auto Mode focusing range (tele)
0.5- ∞
Auto Mode focusing range (wide)
0.04- ∞
Exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
100,200,400,800,1000,Auto
Light metering *
Light metering mode refers to the way in which a device determines the exposure. Multi-pattern and evaluative metering: the camera measures the light intensity in several points in the scene. Centre-weighted metering: the meter concentrates between 60 to 80 percent of the sensitivity towards the central part of the viewfinder. Spot metering: the camera will only measure a very small area of the scene (between 1-5% of the viewfinder area).
Centre-weighted,Spot
Shutter
Camera shutter type
Indicates if the camera shutter is mechanical or electronic.
electronic,mechanical
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
fill-in,Flash off,Red-eye reduction,Slow synchronization
Flash range (wide) *
0.4 - 3.2 m
Flash range (tele) *
0.5 - 1.7 m
Flash recharging time
4 s
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Voice recording
If the device is geared up for voice recording.
Yes
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
mmc,sd
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
20 MB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.35 cm (2.5")
Display resolution (numeric)
Total number of pixels that display has.
230000 pixels
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1x USB 1x Audio 1x A/V 1x DC
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Cloudy, custom modes, daylight, Fluorescent, Tungsten
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Backlight, beach, Children, Close-up (macro), Documents, dusk, Fireworks, Night, Portrait, Sunset, Landscape
Photo effects *
Different effects that you can use to modify photos after they have been taken, such as colour filters.
black&white,Negative film,Sepia
Self-timer delay *
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
2 s
Camera playback
movie,single image,slide show,thumbnails
Playback zoom (max)
1-11.4
Custom colour
Yes
Image editing
resizing,rotating,trimming
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
800 mAh
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
SLB-0837
Number of batteries supported
The number of batteries that can be used with the product.
1
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
96.5 mm
Depth *
The distance from the front to the back of something.
18.5 mm
Height *
The measurement of the product from head to foot or from base to top.
60 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
148.7 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Digimax Master
Other features
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
200 MB
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
64 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium II / Power Mac G3
Video capability
Capability of video recording/playback.
Yes
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Minimum system requirements
CD-ROM
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
Schneider
Camera focusing range
Normal, Macro, Auto Macro
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1 - 1/1500 s
Focal length (35mm film equivalent)
35 - 105 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98/98SE/2000/ME/XP Mac OS 9.0 - 10.4
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
Additional accessories
SCC-NV2
Customer service details