location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Digimax L60, Black 1/2.5" 6 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digimax L60, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG760409Q
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:28:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Digimax L60, Black 1/2.5" 6 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6 MP CCD Black
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 5x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - Built-in microphone Voice recording PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Samsung Digimax L60, Black 1/2.5" 6 MP CCD :
The long product name of Samsung Digimax L60, Black 1/2.5" 6 MP CCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digimax L60, Black
More>>>
Samsung Digimax L60, Black 1/2.5" 6 MP CCD:
The official description of Samsung Digimax L60, Black 1/2.5" 6 MP CCD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Digimax L60’s high-precision 3x optical zoom SHD lens delivers clear, crisp images and may even be used during movie mode. When combined with the additional 5x digital zoom, this neat little model offers an incredible 15x telephoto power.

The Digimax L60 is equipped with a 6.0 million pixel true-colour filtered CCD to guarantee you topnotchimage quality with every shot, and enough resolution for printing up to poster size.

With its faster response time, the Digimax L60 makes sure you won't miss those all-important spontaneous shots. Digimax L60 has a number of special scene modes to make sure that you get the perfect shot in every situation. They include Night scene, Portrait, Children, Landscape, Sunset, Dawn, Backlight, Fireworks, Text, Beach and Snow.

The Digimax L60 supports MPEG-4 for an enhanced video shooting experience. MPEG-4 offers a much higher compression rate than movie modes used in many other digital cameras, and the movie length is only limited by the memory capacity available. With a 256MB card, you can record as much as 2 hours 15 minutes of movie. The ability to use the 3x optical zoom during movie recording gives you additional creative versatility. With the Digimax L60 you can create high quality movies at up to 30 frames per second, and play it back on a TV with no loss of quality. Alternatively, enjoy it on a PC screen at twice the size of conventional movie files.

The Digimax L60 has a large 2.4" LCD for improved contrast and colour reproduction, allowing you to enjoy a wider, clearer image.

The Digimax L60 has some great special effect functions - including Highlight, Photo Frame, and Composite Shot - that help to enhance the fun of picture-taking. You can access each of these special effects with just one touch of the "E" button.

The Digimax L60 has an "M" button for even quicker mode switching. You can switch between Automatic, Manual and Scene Modes more quickly and easily.

Movie Stabiliser. The Digimax L60 has a Movie stabiliser function, which helps maintain steady recording of a subject by automatically detecting and correcting the lateral and vertical movements of the camera.

Pause during movie recording. Exclusive Samsung technology allows you to pause and resume movie recording as desired, and you can even merge those multiple movies into a single file.

On-camera movie editing. The Digimax L60 allows you to select a specific part of a movie file during playback and save it as a separate file. You can also capture and save a still image from your movie.

PictBridge support means that your Digimax L60 can print photos directly from a printer, without the need for a PC. In addition, it benefits from USB 2.0, meaning that your image download is effortless and very quick.

Short summary description Samsung Digimax L60, Black 1/2.5" 6 MP CCD:
This short summary of the Samsung Digimax L60, Black 1/2.5" 6 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Digimax L60, Black, 6 MP, 1/2.5", CCD, 3x, 129.5 g, Black

Long summary description Samsung Digimax L60, Black 1/2.5" 6 MP CCD:
This is an auto-generated long summary of Samsung Digimax L60, Black 1/2.5" 6 MP CCD based on the first three specs of the first five spec groups.

Samsung Digimax L60, Black. Megapixel (approx.): 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 5.8 - 17.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.1 cm (2.4"). Internal memory: 23 MB. PictBridge. Weight: 129.5 g. Product colour: Black

Picture quality
Image sensor size *
1/2.5"
Megapixel (approx.) *
6 MP
Sensor type *
CCD
Lens system
Optical zoom *
3x
Digital zoom *
5x
Focal length range
5.8 - 17.4 mm
Focusing
Focus *
TTL
Focus adjustment *
Auto
Exposure
ISO sensitivity
50, 100, 200, 400, Auto
Shutter
Camera shutter type
Mechanical
Flash
Flash modes *
Auto, Flash off, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Audio
Built-in microphone *
Yes
Voice recording
Yes
Memory
Internal memory
23 MB
Compatible memory cards *
microdrive, mmc, sd
Maximum memory card size
1 GB
Display
Display *
LCD
Display diagonal *
6.1 cm (2.4")
Display resolution (numeric)
112320 pixels
Ports & interfaces
I/O ports
1x USB 2.0, 1x Video Out, 1x Audio
Ports & interfaces
PictBridge *
Yes
Camera
Self-timer delay *
2 s
Playback zoom (max)
Yes
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Number of batteries supported
1
System requirements
Mac compatibility
Yes
Weight & dimensions
Width
96.9 mm
Depth
20.5 mm
Height
56.8 mm
Weight
129.5 g
Packaging content
Bundled software
Storage Driver, Digimax Master
Other features
Minimum storage drive space
200 MB
Minimum RAM
128 MB
Minimum processor
Pentium II 450MHz
Video capability
Yes
Interface
USB 2.0
Minimum system requirements
CD-ROM
Lens focal range
F2.8 - F4.9
Built-in flash
Yes
Camera shutter speed
2 - 1/2000 s
Focal length (35mm film equivalent)
35 - 105 mm
Compatible operating systems
Windows 98/98SE/2000/ME/XP, Mac OS 9.0 - 10.3
Digital SLR
No
Brand Image Product code Product Stock Price from
Samsung ES ES55 1/2.33" Compact camera 10.2 MP CCD 3648 x 2736 pixels Black Samsung ES ES55 1/2.33" Compact camera 10.2 MP CCD 3648 x 2736 pixels Black
(show image)
ES55NEGRO ES55 0.00
(excl. VAT)
0 (incl. VAT)