Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 1100P+ monitor CRT 53.3 cm (21") 1800 x 1440 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1100P+
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF21MSBU
Category
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26784
This statistic is based on the 85948 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83979 free Open Icecat users.
Info modified on: 29 Mar 2017 11:07:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung 1100P+ monitor CRT 53.3 cm (21") 1800 x 1440 pixels :
The short editorial description of Samsung 1100P+ monitor CRT 53.3 cm (21") 1800 x 1440 pixels

1800 x 1440, TCO99, 30-115000Hz
More>>>
Samsung 1100P+ monitor CRT 53.3 cm (21") 1800 x 1440 pixels:
The official marketing text of Samsung 1100P+ monitor CRT 53.3 cm (21") 1800 x 1440 pixels as supplied by the manufacturer

Certainly, when you spend half of your life in front of a monitor, it's important to enjoy what you're looking at. It helps even more when the picture performance is so exhilarating that you marvel at your capabilities. And you find yourself compelled to do things you never thought possible. Such is the visionary achievement of the SyncMaster 1100p+, the top of the line monitor among monitors. It possesses intense, dazzling colors and ultra clear contrast. It will certainly bring your vision into reality.

Short summary description Samsung 1100P+ monitor CRT 53.3 cm (21") 1800 x 1440 pixels:
This short summary of the Samsung 1100P+ monitor CRT 53.3 cm (21") 1800 x 1440 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 1100P+, 53.3 cm (21"), Display / CRT conventional - desktop, 50.8 cm, 50 - 160 Hz, 30 - 110 kHz, CRT

Long summary description Samsung 1100P+ monitor CRT 53.3 cm (21") 1800 x 1440 pixels:
This is an auto-generated long summary of Samsung 1100P+ monitor CRT 53.3 cm (21") 1800 x 1440 pixels based on the first three specs of the first five spec groups.

Samsung 1100P+. Display diagonal: 53.3 cm (21"), Type: Display / CRT conventional - desktop, Viewable size diagonal: 50.8 cm. Display resolution: 1800 x 1440 pixels. Certification: UL, CSA, NOM, TUV GS, NEMKO, EPA PSB, FCC-B, DOC-B, CE, CISPR22-B, VCCI, MPR-II, TCO'99. Dimensions (WxDxH): 504 x 493 x 510 mm, Weight: 26.1 kg. User controls: Position, Size, Pincushion, Linearity, Pin Balance, Trapezoid, Parallel, Tilt (Rotation), Moire,...

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
53.3 cm (21")
Type
Characteristics of the device.
Display / CRT conventional - desktop
Viewable size diagonal
50.8 cm
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 110 kHz
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.21
Display
The description of display that can includes display type, resolution, size etc.
CRT
Audio
Audio system
System used to play music or speech.
No
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1800 x 1440 pixels
Ports & interfaces
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Certificates
Certification
UL, CSA, NOM, TUV GS, NEMKO, EPA PSB, FCC-B, DOC-B, CE, CISPR22-B, VCCI, MPR-II, TCO'99
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
504 x 493 x 510 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
26.1 kg
Management features
User controls
Position, Size, Pincushion, Linearity, Pin Balance, Trapezoid, Parallel, Tilt (Rotation), Moire, Color Temperature, Color Control, Zoom In/Out, Focus, Recall, Manual Degauss, BNC/D-sub, Convergence, CG
Customer service details