Samsung Galaxy C7 SM-C7000, 14.5 cm (5.7"), 1920 x 1080 pixels, 4 GB, 32 GB, 16 MP, Gold
Samsung Galaxy C7 SM-C7000. Display diagonal: 14.5 cm (5.7"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2 GHz. RAM capacity: 4 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3300 mAh. Product colour: Gold. Weight: 169 g