Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Li-Ion Battery for SGH-P730 Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Li-Ion Battery for SGH-P730
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BST2708SEC
Category
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9186
This statistic is based on the 86548 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84567 free Open Icecat users.
Info modified on: 04 Apr 2019 07:21:47
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung Li-Ion Battery for SGH-P730 Silver:
This short summary of the Samsung Li-Ion Battery for SGH-P730 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Li-Ion Battery for SGH-P730, Battery, Silver, Lithium-Ion (Li-Ion), 800 mAh, 310 h, 5.5 h

Long summary description Samsung Li-Ion Battery for SGH-P730 Silver:
This is an auto-generated long summary of Samsung Li-Ion Battery for SGH-P730 Silver based on the first three specs of the first five spec groups.

Samsung Li-Ion Battery for SGH-P730. Product type: Battery, Product colour: Silver, Battery technology: Lithium-Ion (Li-Ion)

Features
Product type *
The sub-category of the product.
Battery
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Features
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
800 mAh
Standby time
310 h
Talk time
The total time a battery can power a device for calls. As the device drains the battery during a call, the talktime left in the battery is diminished until the device is turned off or the battery recharged. The longer the talktime the less frequently you will need to recharge. Talktime, expressed in hours and minutes, is much shorter than standby time because transmission requires more power.
5.5 h
Customer service details