location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HM1100 Headset Wireless Ear-hook Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HM1100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BHM1100EBEC
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58189
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:21:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung HM1100 Headset Wireless Ear-hook Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Ear-hook Headset
  • - Wireless Bluetooth 2.1+EDR
  • - Intraaural
Long product name Samsung HM1100 Headset Wireless Ear-hook Bluetooth Black :
The long product name of Samsung HM1100 Headset Wireless Ear-hook Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HM1100 Bluetooth Headset Black
More>>>
Samsung HM1100 Headset Wireless Ear-hook Bluetooth Black:
The official description of Samsung HM1100 Headset Wireless Ear-hook Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HM1100 Bluetooth® headset delivers top-of the-line clarity and sound quality. The Active Pairing function makes paring the headset with another device quick and easy. Feature rich the headset has Multipoint Technology for simultaneous connection to two Bluetooth® headsets, noise reduction and automatic volume control. Talk time of up to 7 hours and standby time of up to 400 hours.

Short summary description Samsung HM1100 Headset Wireless Ear-hook Bluetooth Black:
This short summary of the Samsung HM1100 Headset Wireless Ear-hook Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HM1100, Wireless, 11 g, Headset, Black

Long summary description Samsung HM1100 Headset Wireless Ear-hook Bluetooth Black:
This is an auto-generated long summary of Samsung HM1100 Headset Wireless Ear-hook Bluetooth Black based on the first three specs of the first five spec groups.

Samsung HM1100. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 11 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
Ear-hook
Headset type
Monaural
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
2.1+EDR
Headphones
Ear coupling *
Intraaural
Battery
Talk time
8 h
Standby time
400 h
Weight & dimensions
Weight
11 g
Other features
Dimensions (WxDxH)
18 x 52 x 10 mm
Brand compatibility
Samsung
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:49:28
Uk has collected 1 expert review for Samsung HM1100 Headset Wireless Ear-hook Bluetooth Black and the rating is 40 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
40%