location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung BD-D7500 3D Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BD-D7500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BDD7500
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18574
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung BD-D7500 3D Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD
  • - 3D
  • - Ethernet LAN Wi-Fi
Long product name Samsung BD-D7500 3D Silver :
The long product name of Samsung BD-D7500 3D Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BD-D7500 - 1080p Full HD, HDMI, USB 2.0, Wireless LAN, 1GB HDD, Silver
More>>>
Samsung BD-D7500 3D Silver:
The official description of Samsung BD-D7500 3D Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Captivating 2D & 3D in Full HD 1080p
Whether you are viewing a premium-quality 2D picture or seeing incredible 3D depth, images are breathtakingly real in Samsung Full HD. Combine with a 3D TV and 3D active shutter glasses to view the latest Hollywood 3D titles or amplify your viewing experience by upconverting 2D content to immersive 3D.

Smart Blu-ray Player with Web-Connected Apps
Samsung Smart Blu-ray Players allow you to easily search for movies, TV shows, explore Samsung apps and find many other types of new interactive content. Samsung Apps is a growing collection of premium apps specifically built for your TV that connects you to your favorite digital content such as movies from Netflix or Blockbuster, TV shows from Hulu Plus, videos from YouTube, music from Pandora, and social updates from Facebook or Twitter. A Search All feature enables you to find videos or files on both apps and other connected devices via AllShare DLNA Technology. The Your Video recommendation engine suggests movies you might like from your video-on-demand services. Samsung Smart Blu-ray Players lets you discover a new world of web-connected entertainment.

Stylish Design
The BD-D7500 brings style and performance together so it is a handsome addition to any HD system. The slim wall-mountable design, high gloss finish, touch sensor control and integrated blue disc lighting effect makes it a stylish addition to any home.

Short summary description Samsung BD-D7500 3D Silver:
This short summary of the Samsung BD-D7500 3D Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung BD-D7500, 1080p, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, 2.0 channels, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 998 g, 2.4 kg

Long summary description Samsung BD-D7500 3D Silver:
This is an auto-generated long summary of Samsung BD-D7500 3D Silver based on the first three specs of the first five spec groups.

Samsung BD-D7500. Supported video modes: 1080p. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, Audio output channels: 2.0 channels. Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Weight: 998 g. Package weight: 2.4 kg, Package dimensions (WxDxH): 452.12 x 251.46 x 129.54 mm

Video
Supported video modes
1080p
Audio
Audio decoders *
Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD
Audio output channels
2.0 channels
Ports & interfaces
USB 2.0 ports quantity *
1
Digital audio optical out *
1
Storage
Disc types supported
CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Technical details
3D *
Yes
Product colour
Silver
Technical details
HDMI
Yes
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Weight & dimensions
Weight
998 g
Packaging data
Package weight
2.4 kg
Package dimensions (WxDxH)
452.12 x 251.46 x 129.54 mm
Other features
Dimensions (WxDxH)
381 x 157.48 x 27.94 mm
Playback formats
MPEG-2, MPEG-4, DivX HD, WMV
Multiplayer mode
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-08 06:45:43
Uk has collected 9 expert reviews for Samsung BD-D7500 3D Silver and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
techradar.com
Updated:
2011-10-08 06:45:33
This achingly petite BD player claims to be the world's smallest Blu-ray player and it's more of a lifestyle statement than a traditional AV component. Available in trendy silver or gloss black, it's a remarkable example of 'Harry Potter' engineering...
Good Slim design, Wall-mountable, Integrated Wi-Fi...
Bad Uneven media streaming file support, Poor cable access...
80%
digitalversus.com
Updated:
2011-10-08 06:45:37
Although the BD-D7500 is marketed as one seriously stylish Blu-ray player, the same can't be said of the remote control. Samsung has actually included the same remote control as supplied with the brand's other Blu-ray and DVD players. This remote is ne...
Good Original design, 3D compatibility, WiFi...
Bad Aluminiumeffect plastic, Imbalanced gamma curve (greyscale), Colour reproduction could be better, Price...
Bottom line The Samsung BD-D7500 has too many flaws to be a five- or even four-star product. The build and finish are disappointing and colours aren't reproduced as accurately as they should be. That's all the more of a shame since this Blu-ray player is a stylish...
60%
hometheaterreview.com
Updated:
2011-10-08 06:45:29
The BD-D7500 is the new top-shelf player in Samsung's 2011 Blu-ray lineup. We have not performed a hands-on review of the BD-D7500, but here is an overview of its features. This player supports 3D playback and 2D-to-3D conversion, and it offers Samsung...
Good The BDD7500 supports 3D playback, when mated with other 3Dcapable components, The player has internal decoding and bitstream output of highresolution audio sources, It supports BDLive and BonusView Bluray features, You can wirelessly connect the BDD7500 to your network, and it has internal memory for BDLive storage, The player includes Samsung's Smart Hub, with extensive Web offerings, DLNA...
Bad The BDD7500 lacks dual HDMI outputs to send separate signals to your 3D TV and A/V receiver, It also lacks multichannel analog audio outputs, so it's not the best choice for someone who owns an older, nonHDMI A/V receiver, There's no advanced control port like RS232.
Bottom line The BD-D7500 ($349.99) is designed for someone who wants all of the hottest Blu-ray features in a more attractive case. Its lack of a second HDMI output, as well as multichannel analog audio outputs, means it's best mated with a new 3D-capable A/V rece...
80%
bluray-players.net
Updated:
2011-10-08 06:45:40
The Samsung BD-D7500 defines what innovation and development is all about. By introducing the world’s slimmest blu-ray player and still deliver superior performance, Samsung is sending out a statement of intent to its compet...
0%
homecinemachoice.com
Updated:
2012-02-10 02:24:10
This achingly petite BD player claims to be the world’s smallest Blu-ray player and it’s more of a lifestyle statement than a traditional AV component. Available in trendy silver or gloss black, it’s a remarkable example of ‘Harry Potter’ engineering.B...
Good Slim design; wallmountable; integrated wifi...
Bad Uneven media streaming file support; poor cable access...
80%