Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung BD-P4610 Blu-Ray player

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BD-P4610
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BD-P4610
Category
Devices which play Blu-Ray Discs. Used in home entertainment and home cinema systems to play films.
Blu-Ray players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10220
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 16 Dec 2017 15:10:24
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung BD-P4610 Blu-Ray player:
This short summary of the Samsung BD-P4610 Blu-Ray player data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung BD-P4610, 1 GB, 148.5MHz/12-bit, 192kHz/24-bit, MP3, VC-1, MPEG2, H.264, DivX, 1.9 kg
Long summary description Samsung BD-P4610 Blu-Ray player :

Samsung BD-P4610. Hard drive capacity: 1 GB. Video D/A Converter (DAC): 148.5MHz/12-bit. Audio D/A Converter (DAC): 192kHz/24-bit. Audio formats supported: MP3, Playback formats: VC-1, MPEG2, H.264, DivX. Weight: 1.9 kg, Package dimensions (WxDxH): 580 x 320 x 118 mm, Package weight: 4.3 kg

This is an auto-generated long summary of Samsung BD-P4610 Blu-Ray player based on the first three specs of the first five spec groups.
Storage
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
1 GB
Video
Video D/A Converter (DAC)
148.5MHz/12-bit
Audio
Audio D/A Converter (DAC)
Device which converts digital to audio. Most modern audio signals are stored in digital form (for example MP3s and CDs) and in order to be heard through speakers they must be converted into an analog signal. DACs are therefore found in CD players, digital music players, and PC sound cards.
192kHz/24-bit
File formats
Audio formats supported *
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3
Playback formats
VC-1, MPEG2, H.264, DivX
Ports & interfaces
HDMI *
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
Yes
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Digital audio optical out *
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
HDMI version
1.3
Composite video out
The socket in the device for the composite video, which is an analog video transmission (no audio) that carries standard definition video typically at 480i or 576i resolution. The cables for composite video are normally yellow.
1
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.9 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
580 x 320 x 118 mm
Package weight
Weight of the packaged product.
4.3 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
461 x 195 x 42 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04
Testseek has collected 8 expert reviews for Samsung BD-P4610 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
83%
X