location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung BD-E5500 DVD/Blu-Ray player 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BD-E5500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BD-E5500 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806071878676 show
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung BD-E5500 DVD/Blu-Ray player 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blu-Ray player Black
  • - Video formats supported: AVCHD, DIVX, MKV, MPEG2, MPEG4, WMV
  • - Audio formats supported: AAC, LPCM, MP3, WMA
  • - Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS
  • - Video upscaling
  • - 3D
  • - Ethernet LAN
Long product name Samsung BD-E5500 DVD/Blu-Ray player 3D Black :
The long product name of Samsung BD-E5500 DVD/Blu-Ray player 3D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BD-E5500, Blu-Ray/DVD/CD, LED, LPCM/AAC/MP3/WMA, USB 2.0, HDMI CEC, WLAN, Black
More>>>
Samsung BD-E5500 DVD/Blu-Ray player 3D Black:
The official description of Samsung BD-E5500 DVD/Blu-Ray player 3D Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connection is easy with AllShare Play
Now you can enjoy movies, music and photos from your PC and mobile devices, right on your Samsung Blu-ray player. With Samsung's AllShare play, wirelessly sync your PC and Samsung mobile phone with your Blu-ray player. Stream content and even keep tabs on whose calling and texting you with real-time monitoring on your screen. Samsung’s All Share play makes staying connected easy.

Connect to a wider range of entertainment with your Blu-ray player
Smart Hub is your gateway into an ever-expanding world of content through the Samsung Blu-ray player. Find and watch movies online with the touch of a button. You can even enjoy Smart services that provide a more entertaining experience for you and your family.

Watch movies from your USB
With ConnectShare Movie, simply plug your USB memory drive or HDD into your Blu-ray player and enjoy the content you love. ConnectShare Movie feature reduces the number of devices needed to view, listen and play your favorite content. Play music directly through the speakers of your Blu-ray player and transfer movies and photos to the big screen. Now, experience a wide variety of content from the comfort of your living room.

Short summary description Samsung BD-E5500 DVD/Blu-Ray player 3D Black:
This short summary of the Samsung BD-E5500 DVD/Blu-Ray player 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung BD-E5500, Full HD, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, 2.0 channels, AVCHD, DIVX, MKV, MPEG2, MPEG4, WMV, AAC, LPCM, MP3, WMA, JPG

Long summary description Samsung BD-E5500 DVD/Blu-Ray player 3D Black:
This is an auto-generated long summary of Samsung BD-E5500 DVD/Blu-Ray player 3D Black based on the first three specs of the first five spec groups.

Samsung BD-E5500. HD type: Full HD. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, Audio output channels: 2.0 channels. Video formats supported: AVCHD, DIVX, MKV, MPEG2, MPEG4, WMV, Audio formats supported: AAC, LPCM, MP3, WMA, Image formats supported: JPG. Disc types supported: BD-R, BD-R DL, BD-RE, BD-RE DL, BD-ROM, CD, CD-R, CD-ROM, DVD, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW. AC input voltage: 220 - 240 V, Power consumption (typical): 14.6 W, Power consumption (standby): 0.3 W

Video
HD type
Full HD
Video upscaling *
Yes
Deep colour support
No
x.v.Color support
No
Audio
Audio decoders *
Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS
Audio output channels
2.0 channels
File formats
Video formats supported *
AVCHD, DIVX, MKV, MPEG2, MPEG4, WMV
Audio formats supported
AAC, LPCM, MP3, WMA
Image formats supported
JPG
Ports & interfaces
USB 2.0 ports quantity *
1
Digital audio coaxial out *
1
Ethernet LAN (RJ-45) ports
1
Storage
Disc types supported
BD-R, BD-R DL, BD-RE, BD-RE DL, BD-ROM, CD, CD-R, CD-ROM, DVD, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW
Card reader integrated
No
Technical details
Device type *
Blu-Ray player
3D *
Yes
Product colour
Black
DVD region code *
2
Blu-ray region code
B
Multichannel decoding
No
Progressive scan
No
HDMI
Yes
Technical details
Sustainability certificates
ENERGY STAR
Digital Living Network Alliance (DLNA) certified
Yes
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Wi-Fi ready
No
Power
AC input voltage
220 - 240 V
Power consumption (typical)
14.6 W
Power consumption (standby)
0.3 W
Weight & dimensions
Width
360 mm
Depth
193 mm
Height
37 mm
Weight
1.3 kg
Display
Built-in display
Yes
Display
LED
Packaging data
Package weight
2 kg
Package dimensions (WxDxH)
440 x 291 x 99 mm
Packaging content
Remote control included
Yes
Cables included
AC
Batteries included
Yes
Other features
Remotely operated
Yes