location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung BD-D8900 DVD/Blu-Ray player Blu-Ray recorder 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BD-D8900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BD-D8900
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung BD-D8900 DVD/Blu-Ray player Blu-Ray recorder 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blu-Ray recorder Black
  • - Video formats supported: AVCHD, DivX, MKV, XviD
  • - Audio formats supported: AAC, MP3, WMA
  • - Dolby Digital, Dolby Digital Plus, DTS
  • - 3D
  • - Ethernet LAN Wi-Fi
More>>>
Short summary description Samsung BD-D8900 DVD/Blu-Ray player Blu-Ray recorder 3D Black:
This short summary of the Samsung BD-D8900 DVD/Blu-Ray player Blu-Ray recorder 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung BD-D8900, Dolby Digital, Dolby Digital Plus, DTS, AVCHD, DivX, MKV, XviD, AAC, MP3, WMA, JPG, BD-R, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD+RW DL, DVD-R, DVD-R DL, DVD-RAM,..., 33 W

Long summary description Samsung BD-D8900 DVD/Blu-Ray player Blu-Ray recorder 3D Black:
This is an auto-generated long summary of Samsung BD-D8900 DVD/Blu-Ray player Blu-Ray recorder 3D Black based on the first three specs of the first five spec groups.

Samsung BD-D8900. Audio decoders: Dolby Digital, Dolby Digital Plus, DTS. Video formats supported: AVCHD, DivX, MKV, XviD, Audio formats supported: AAC, MP3, WMA, Image formats supported: JPG. Disc types supported: BD-R, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD+RW DL, DVD-R, DVD-R DL, DVD-RAM,.... Power consumption (typical): 33 W, Power consumption (standby): 1 W. Weight: 3.9 kg

Audio
Audio decoders *
Dolby Digital, Dolby Digital Plus, DTS
File formats
Video formats supported *
AVCHD, DivX, MKV, XviD
Audio formats supported
AAC, MP3, WMA
Image formats supported
JPG
Ports & interfaces
USB 2.0 ports quantity *
1
Composite video out
1
Digital audio optical out *
1
Component video (YPbPr/YCbCr) out
1
Audio (L/R) out
1
Storage
Disc types supported
BD-R, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD+RW DL, DVD-R, DVD-R DL, DVD-RAM, DVD-ROM, DVD-RW, DVD-RW DL
Technical details
Device type *
Blu-Ray recorder
3D *
Yes
Product colour
Black
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Power
Power consumption (typical)
33 W
Power consumption (standby)
1 W
Management features
Electronic Programme Guide (EPG)
Yes
Weight & dimensions
Weight
3.9 kg
Hard drive
Built-in HDD *
No
HDD capacity
1.02 TB
Display
Display
VFD
Security
Parental control
Yes
Packaging content
Remote control included
Yes
Other features
Dimensions (WxDxH)
430 x 299 x 60 mm
Networking features
Ethernet / Wireless LAN Built-in
Portable
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-04 01:10:12
Uk has collected 6 expert reviews for Samsung BD-D8900 DVD/Blu-Ray player Blu-Ray recorder 3D Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techradar.com
Updated:
2011-09-04 01:10:11
Designed as the ultimate home entertainment centre, Samsung's BD-D8900 packs everything bar the kitchen sink into one big, shiny box. It's not only a 3D-compatible Smart TV-enabled Blu-ray player, it's also a Freeview+ HD PVR packing a generous 1TB har...
Good 3D Blu-ray playback, Huge hard drive, Content-rich Smart Hub portal...
Bad Network functionality disabled during PVR recording, Component output restricted to SD, Network streaming dependant on compliant media server software...
70%
theregister.co.uk
Updated:
2011-09-04 01:10:12
On the face of it, Samsung's BD-D8900 seems to be the ideal convergence product that will allow you to get rid of the stack of boxes that hide under your TV. Not only does this deck act as a 3D-compatible Blu-ray player, but it also has an integrated t...
Bottom line Overall, the BD-D8900 is a mixed bag. On the one hand it has a beautifully designed user interface that makes its DVR and impressive internet features easy to use. It also offers good 3D Blu-ray play back and supports a wide range of media formats fro...
65%
gadgetshow.channel5.com
Updated:
2011-09-04 01:10:12
With gadgets like the Sony PS3 offering blu-ray functionality, it's easy to think that dedicated Blu-ray players have had their day. However, players like the Samsung BD-D8900 have a lot more to offer than just movie playback – including 3D technology...
Good The Samsung BD-D8900 is a great gadget if you just want to have a single box under the TV. Not only does it play back 2D and 3D Blu-ray discs, it can also replace your Freeview box, HDD recorder and more. It's even capable of converting 2D images to 3D.It comes with a 1TB hard drive, so you'll find more than enough space to record well over 200 hours of your favourite high-definition TV programme...
Bad With so many features on offer, it's hard to pick fault with the Samsung BD-D8900. For us, the biggest fault is the inability to record two channels at once, but it's not exactly a show stopper.
Bottom line The Samsung BD-D8900 is a wonderful gadget, and a real jack of all trades. With so many features, it's easy to think that it would struggle to excel in any one area, but overall the BD-D8900 succeeds in almost everything it turns a hand to. Samsung BD-...
100%
itreviews.com
Updated:
2011-10-27 12:10:46
Review date: 29 September, 2011. Review by: Jamie Carter There's not much Samsung's latest Blu-ray equipped, PVR hard disk recording 'media hub' can't make a stab at, but it's not quite the all-round home entertainment solution it thinks it is.Let's s...
Good Oversize HDD, DVBT2 tuners, WiFi, user interface...
Bad No BDR archiving, mutually exclusive streaming and TV recording, 2D3D conversion.
80%
avforums.com
Updated:
2014-03-19 01:42:52
The Samsung BD-D8900M is their flagship 3D Blu-ray/PVR combi for 2011 and is packed to the gills with features and functionality. Steve Withers was left very impressed by the BD8900's predecessor, the BD8500M; and on top of the 8500's, already generous, f...
60%
theregister.co.uk
Updated:
2016-12-29 03:35:18
The BD-D8900 is a good looking piece of kit, as it's not much larger than a standard Blu-ray player and is finished in a classy combination of black and chrome. The Blu-ray portion of the player uses a slot loading mechanism and there's a large 3D Blu-ray...
Bottom line Overall, the BD-D8900 is a mixed bag. On the one hand it has a beautifully designed user interface that makes its DVR and impressive internet features easy to use. It also offers good 3D Blu-ray play back and supports a wide range of media formats from US...
0%