Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung BD-D7500 2.0channels 3D Silver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BD-D7500
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BD-D7500/ZF
Category
Devices which play Blu-Ray Discs. Used in home entertainment and home cinema systems to play films.
Blu-Ray players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 17 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9404
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 17-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 05 Nov 2017 03:58:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung BD-D7500 2.0channels 3D Silver :
The short editorial description of Samsung BD-D7500 2.0channels 3D Silver

BD-D7500, 3D, 1920 x 1080, USB 2.0, HDMI, 997g
More>>>

Samsung BD-D7500 2.0channels 3D Silver:
The official marketing text of Samsung BD-D7500 2.0channels 3D Silver as supplied by the manufacturer
Captivating 2D & 3D in Full HD 1080p
Captivating 2D & 3D in Full HD 1080p Whether you are viewing a premium-quality 2D picture or seeing incredible 3D depth, images are breathtakingly real in Samsung Full HD. Combine with a 3D TV and 3D active shutter glasses to view the latest Hollywood 3D titles or amplify your viewing experience by upconverting 2D content to immersive 3D.

Smart Blu-ray Player with Web-Connected Apps
Smart Blu-ray Player with Web-Connected Apps Samsung Smart Blu-ray Players allow you to easily search for movies, TV shows, explore Samsung apps and find many other types of new interactive content. Samsung Apps is a growing collection of premium apps specifically built for your TV that connects you to your favorite digital content such as movies from Netflix or Blockbuster, TV shows from Hulu Plus, videos from YouTube, music from Pandora, and social updates from Facebook or Twitter. A Search All feature enables you to find videos or files on both apps and other connected devices via AllShare DLNA Technology. The Your Video recommendation engine suggests movies you might like from your video-on-demand services. Samsung Smart Blu-ray Players lets you discover a new world of web-connected entertainment.

Stylish Design
Stylish Design The BD-D7500 brings style and performance together so it is a handsome addition to any HD system. The slim wall-mountable design, high gloss finish, touch sensor control and integrated blue disc lighting effect makes it a stylish addition to any home.

Built-in Wifi
Built-in Wifi With built-in Wifi, no additional cables or wires are needed to connect to your wireless home network. You can wirelessly access Samsung Apps or other Smart TV features with ease. You can also connect with other DLNA devices via Samsung AllShare DLNA technology.

Sync Multiple Devices with AllShare DLNA Technology
Connecting is easy with AllShare Samsung’s AllShare lets you sync up many of your DLNA-enabled digital devices so you can access music, movies and photos right on your TV screen through a Samsung Blu-ray Player. Files on your PC, camera and mobile devices can wirelessly and effortlessly be available right on your TV. The Samsung (Fill in the Model) comes with built-in wifi so it can easily be connected to your wireless network without any additional equipment.

Ultra Fast Play
Ultra Fast Play Ultra Fast Play speeds up the load time on movies so discs start faster after they're inserted into the Blu-ray or DVD player.
Short summary description Samsung BD-D7500 2.0channels 3D Silver:
This short summary of the Samsung BD-D7500 2.0channels 3D Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung BD-D7500, Silver, BD-R,BD-RE,CD,CD-R,CD-RW,DVD,DVD+R,DVD+RW,DVD-R,DVD-RW, 2.0 channels, MPEG-2, MPEG-4, DivX HD, WMV, 1 kg, 452.12 x 251.46 x 129.54 mm
Long summary description Samsung BD-D7500 2.0channels 3D Silver :

Samsung BD-D7500. Colour of product: Silver. Disc types supported: BD-R,BD-RE,CD,CD-R,CD-RW,DVD,DVD+R,DVD+RW,DVD-R,DVD-RW. Audio output channels: 2.0 channels. Playback formats: MPEG-2, MPEG-4, DivX HD, WMV. Weight: 1 kg, Package dimensions (WxDxH): 452.12 x 251.46 x 129.54 mm, Package weight: 990 g

This is an auto-generated long summary of Samsung BD-D7500 2.0channels 3D Silver based on the first three specs of the first five spec groups.
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
Media types
Disc types supported *
The types of disc which can be used with this device.
BD-R,BD-RE,CD,CD-R,CD-RW,DVD,DVD+R,DVD+RW,DVD-R,DVD-RW
Video
3D *
The device can be used with 3D technology.
Yes
Audio
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
2.0 channels
File formats
Playback formats
MPEG-2, MPEG-4, DivX HD, WMV
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
HDMI *
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
Yes
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Digital audio optical out *
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
Audio (L,R) out
The two sockets (ports) for transmitting left audio signal (white cable) and right audio signal (red cable).
1
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
452.12 x 251.46 x 129.54 mm
Package weight
Weight of the packaged product.
990 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
380 x 158 x 23 mm
Networking features
Ethernet
Audio system
System used to play music or speech.
Dolby Digital, Dolby Digital Plus, Dolby Digital TrueHD, DTS-HD MA
Source Testseek summary Average rating
Reviews
Updated:
2011-08-03
Testseek has collected 9 expert reviews for Samsung BD-D7500 and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
71%
Source Review comments Score
techradar.com
Updated:
2011-08-03
This achingly petite BD player claims to be the world's smallest Blu-ray player and it's more of a lifestyle statement than a traditional AV component. Available in trendy silver or gloss black, it's a remarkable example of 'Harry Potter' engineering...
Good Slim design, Wall-mountable, Integrated Wi-Fi...
Bad Uneven media streaming file support, Poor cable access...
80%
digitalversus.com
Updated:
2011-08-03
Although the BD-D7500 is marketed as one seriously stylish Blu-ray player, the same can't be said of the remote control. Samsung has actually included the same remote control as supplied with the brand's other Blu-ray and DVD players. This remote is ne...
Good Original design, 3D compatibility, WiFi...
Bad Aluminiumeffect plastic, Imbalanced gamma curve (greyscale), Colour reproduction could be better, Price...
Bottom line The Samsung BD-D7500 has too many flaws to be a five- or even four-star product. The build and finish are disappointing and colours aren't reproduced as accurately as they should be. That's all the more of a shame since this Blu-ray player is a stylish...
60%
X