location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung BD-C8200S DVD/Blu-Ray player

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BD-C8200S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BD-C8200S
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52940
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung BD-C8200S DVD/Blu-Ray player:
This short summary of the Samsung BD-C8200S DVD/Blu-Ray player data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung BD-C8200S, AVCHD, H.264, MKV, MP4, MPEG2, VC-1, WMV9, AAC, AMR, LPCM, MP3, WMA, 40 W, 1 W, 3.6 kg, 250 GB

Long summary description Samsung BD-C8200S DVD/Blu-Ray player:
This is an auto-generated long summary of Samsung BD-C8200S DVD/Blu-Ray player based on the first three specs of the first five spec groups.

Samsung BD-C8200S. Video formats supported: AVCHD, H.264, MKV, MP4, MPEG2, VC-1, WMV9, Audio formats supported: AAC, AMR, LPCM, MP3, WMA. Power consumption (typical): 40 W, Power consumption (standby): 1 W. Weight: 3.6 kg. HDD capacity: 250 GB. Package weight: 5.1 kg, Package dimensions (WxDxH): 507 x 381 x 120 mm

File formats
Video formats supported *
AVCHD, H.264, MKV, MP4, MPEG2, VC-1, WMV9
Audio formats supported
AAC, AMR, LPCM, MP3, WMA
Ports & interfaces
USB 2.0 ports quantity *
1
Composite video out
1
Digital audio optical out *
1
Component video (YPbPr/YCbCr) out
1
Technical details
Audio system
Dolby Digital, Dolby Digital Plus, Dolby True HD, DTS HD HRA, DTS-HD Master Audio
HDMI
Yes
Network
Ethernet LAN *
Yes
Power
Power consumption (typical)
40 W
Power consumption (standby)
1 W
Weight & dimensions
Weight
3.6 kg
Hard drive
HDD capacity
250 GB
Packaging data
Package weight
5.1 kg
Package dimensions (WxDxH)
507 x 381 x 120 mm
Other features
Dimensions (WxDxH)
430 x 300 x 55 mm
Audio output - analog
Yes
Output resolutions
720 x 480i (720 x 576i), 720 x 480p (720 x 576p), 1280 x 720p, 1920 x 1080i, 1920 x 1080p
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:57:55
Uk has collected 2 expert reviews for Samsung BD-C8200S DVD/Blu-Ray player and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%