Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung BD-C6600 DVD/Blu-Ray player

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BD-C6600
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BD-C6600
Category
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12280
This statistic is based on the 91666 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89603 free Open Icecat users.
Info modified on: 04 Apr 2019 11:14:13
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung BD-C6600 DVD/Blu-Ray player:
This short summary of the Samsung BD-C6600 DVD/Blu-Ray player data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung BD-C6600, 7.1 channels, 110 dB, 0.003%, 100 dB, AVCHD,H.264,MKV,MP4,MPEG2,VC-1,WMV9, LPCM,MP3,WMA

Long summary description Samsung BD-C6600 DVD/Blu-Ray player:
This is an auto-generated long summary of Samsung BD-C6600 DVD/Blu-Ray player based on the first three specs of the first five spec groups.

Samsung BD-C6600. Audio output channels: 7.1 channels, Signal-to-Noise Ratio (SNR): 110 dB, Total Harmonic Distortion (THD): 0.003%. Video formats supported: AVCHD,H.264,MKV,MP4,MPEG2,VC-1,WMV9, Audio formats supported: LPCM,MP3,WMA. Weight: 1.7 kg. Dimensions (WxDxH): 430 x 223 x 43 mm, Output resolutions: 720x 480, 1280 x 720, 1920 x 1080

Audio
Audio output channels
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
7.1 channels
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
110 dB
Total Harmonic Distortion (THD)
Total harmonic distortion is a measure of non-linear harmonic distortion and is given in %. Non-linear harmonic distortions are signals which were not present in the original before the signal was converted by the headphones. These unwanted signals are caused by the diaphragm, whose movements do not precisely move in time with the electric signals that cause it to move. Unfortunately, this is a feature of all electroacoustic transducers. Although it cannot be completely eliminated, suitable steps can be taken to minimise it. However, the user is not interested in why this distortion takes place but in how great the level of distortion must be for it to become perceptible. According to the findings of several research projects, a total harmonic distortion of 1% in the frequency range of 100 to 2000 Hz is imperceptible. Below 100 Hz, the perceptibility threshold lies at 10%.
0.003%
Dynamic range (1kHz)
100 dB
File formats
Video formats supported *
The type of video formats that can be used by this device.
AVCHD,H.264,MKV,MP4,MPEG2,VC-1,WMV9
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
LPCM,MP3,WMA
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Digital audio optical out *
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
HDMI version
1.3
Ports & interfaces
Composite video out
The socket in the device for the composite video, which is an analog video transmission (no audio) that carries standard definition video typically at 480i or 576i resolution. The cables for composite video are normally yellow.
1
Component video (YPbPr/YCbCr) out
The number of sockets (ports) for RF (radio frequency) connections out of the product.
1
Technical details
Audio system
System used to play music or speech.
Dolby Digital, Dolby Digital Plus, Dolby True HD, DTS HD HRA, DTS-HD Master Audio
HDMI
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
Yes
Network
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.7 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
430 x 223 x 43 mm
Output resolutions
720x 480, 1280 x 720, 1920 x 1080
Brand Image Product code Product Stock Price from
Samsung BD-C5500 DVD/Blu-Ray player Samsung BD-C5500 DVD/Blu-Ray player
(show image)
BD-C5500 BD-C5500 0,00
(excl. VAT)
0 (incl. VAT)
Customer service details
Array