Samsung logo

Samsung B100 mobile phone 3.86 cm (1.52") 78 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101791
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung B100 mobile phone 3.86 cm (1.52") 78 g Black:

Samsung B100, Bar, 3.86 cm (1.52"), 128 x 128 pixels, 1000 mAh, Black

Long summary description Samsung B100 mobile phone 3.86 cm (1.52") 78 g Black:

Samsung B100. Form factor: Bar. Display diagonal: 3.86 cm (1.52"), Display resolution: 128 x 128 pixels. WAP: 1.2. Battery capacity: 1000 mAh, Standby time (2G): 450 h. Weight: 78 g. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.