location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung AQ09FD air conditioner Split system

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AQ09FD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AQ09FD
Category:
A heat pump or central air conditioning system with components located both inside and outside the home. The most common design for home use.
Split-System Air Conditioners Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31022
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:10:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung AQ09FD air conditioner Split system :
The long product name of Samsung AQ09FD air conditioner Split system. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Climatizzatori
More>>>
Samsung AQ09FD air conditioner Split system:
The official description of Samsung AQ09FD air conditioner Split system as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Rilassatevi, respirate profondamente, fatevi avvolgere dall’aria e affidatevi alla qualitá dei climatizzatori SAMSUNG: eleganti, ecologici, efficienti.

Short summary description Samsung AQ09FD air conditioner Split system:
This short summary of the Samsung AQ09FD air conditioner Split system data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung AQ09FD, Split system, 855 W, 850 W, 9384 BTU/h, 428 kWh, Wall-mountable

Long summary description Samsung AQ09FD air conditioner Split system:
This is an auto-generated long summary of Samsung AQ09FD air conditioner Split system based on the first three specs of the first five spec groups.

Samsung AQ09FD. Type: Split system, Cooling capacity in watts (max): 855 W, Heating capacity in watts (max): 850 W. Annual energy consumption: 428 kWh. Indoor unit type: Wall-mountable. Dimensions (WxDxH): 285 x 189 x 285 mm. Noise level: 32 dB

Features
Type *
Split system
Inverter technology *
No
Cooling capacity in watts (max)
855 W
Heating capacity in watts (max)
850 W
Cooling capacity (max)
9384 BTU/h
Timer
Yes
Power
Annual energy consumption
428 kWh
Indoor unit
Indoor unit type
Wall-mountable
Weight & dimensions
Dimensions (WxDxH)
285 x 189 x 285 mm
Sound emission
Noise level
32 dB
Other features
Dehumidifier function
Yes