location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung APCBU10BBEC USB cable 0.8 m USB A Micro-USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APCBU10BBEC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APCBU10BBEC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4046858160622
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119794
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2019 09:29:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung APCBU10BBEC USB cable 0.8 m USB A Micro-USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.8 m
  • - USB A Male
  • - Micro-USB B Male
  • - Black
  • - 1 pc(s)
Long product name Samsung APCBU10BBEC USB cable 0.8 m USB A Micro-USB B Black :
The long product name of Samsung APCBU10BBEC USB cable 0.8 m USB A Micro-USB B Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MicroUSB Charging Data Cable
More>>>
Samsung APCBU10BBEC USB cable 0.8 m USB A Micro-USB B Black:
The official description of Samsung APCBU10BBEC USB cable 0.8 m USB A Micro-USB B Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The MicroUSB to USB Charging Data Cable provides the ability to connect your SAMSUNG phone to your computer allowing your SAMSUNG phone to become an external modem (Consult your mobile carrier for data service availability). Use your phone to access Internet to check email, etc. The SAMSUNG MicroUSB to USB Charging Data Cable also allows you to charge your phone through the USB port on your computer.

Short summary description Samsung APCBU10BBEC USB cable 0.8 m USB A Micro-USB B Black:
This short summary of the Samsung APCBU10BBEC USB cable 0.8 m USB A Micro-USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung APCBU10BBEC, 0.8 m, USB A, Micro-USB B, Male/Male, Black

Long summary description Samsung APCBU10BBEC USB cable 0.8 m USB A Micro-USB B Black:
This is an auto-generated long summary of Samsung APCBU10BBEC USB cable 0.8 m USB A Micro-USB B Black based on the first three specs of the first five spec groups.

Samsung APCBU10BBEC. Cable length: 0.8 m, Connector 1: USB A, Connector 2: Micro-USB B, Connector gender: Male/Male, Product colour: Black

Features
Cable length *
0.8 m
Connector 1 *
USB A
Connector 2 *
Micro-USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Features
Product colour *
Black
Packaging data
Quantity per pack *
1 pc(s)
Other features
Compatibility
GT-i8910 GT-M7500 GT-M7600 GT-S5600 GT-S7350 GT-S8000 GT-S8300 GT-S8300 GT-I8510
Brand Image Product code Product Stock Price from
Samsung EP-SG900UBEGWW USB cable Micro-USB B Black Samsung EP-SG900UBEGWW USB cable Micro-USB B Black
(show image)
EP-SG900UBEGWW EP-SG900UBEGWW 0.00
(excl. VAT)
0 (incl. VAT)
Samsung ET-DQ11Y1 USB cable USB A Micro-USB B White Samsung ET-DQ11Y1 USB cable USB A Micro-USB B White
(show image)
ET-DQ11Y1WEGWW ET-DQ11Y1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)