location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SM753MS 17" FST .23 70kHz TCO99 monitor CRT 43.2 cm (17") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM753MS 17" FST .23 70kHz TCO99
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AN17LS7UM
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:37
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Samsung SM753MS 17" FST .23 70kHz TCO99 monitor CRT 43.2 cm (17") 1280 x 1024 pixels :
The long product name of Samsung SM753MS 17" FST .23 70kHz TCO99 monitor CRT 43.2 cm (17") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

753MS 17" FST .23 70kHz TCO99
More>>>
Samsung SM753MS 17" FST .23 70kHz TCO99 monitor CRT 43.2 cm (17") 1280 x 1024 pixels:
The official description of Samsung SM753MS 17" FST .23 70kHz TCO99 monitor CRT 43.2 cm (17") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Samsung's monitors have been proven to satisfy the most demanding users. No other monitors come even close to the quality of a Samsung monitor. Samsung has intricately designed a distinguished line of computer monitors to cater to the needs of all computer users. Samsung monitors are equipped with the most advanced capabilities and state-of-the-art technology to satisfy all the demanding needs of today as well as tomorrow's applications. High-resolution images come together to provide a new world of clarity and detail. You are getting the best when it comes to Samsung quality. The SyncMaster 753MS is the ideal monitor for offices and home users. Its large screen offers full clear visibility. The perfect flicker-free display eliminates eyestrain. In addition, the perfected Plug and Play supports DDC. The SyncMaster 753MS meets the MPR-II emission standards for user safety. The compact design of the SyncMaster 753MS offers you the freedom to fully utilize their space without compromising clarity, safety or performance.

Short summary description Samsung SM753MS 17" FST .23 70kHz TCO99 monitor CRT 43.2 cm (17") 1280 x 1024 pixels:
This short summary of the Samsung SM753MS 17" FST .23 70kHz TCO99 monitor CRT 43.2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SM753MS 17" FST .23 70kHz TCO99, 43.2 cm (17"), Display / CRT conventional - desktop, 40.6 cm, 50 - 160 Hz, 30 - 70 kHz, CRT

Long summary description Samsung SM753MS 17" FST .23 70kHz TCO99 monitor CRT 43.2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of Samsung SM753MS 17" FST .23 70kHz TCO99 monitor CRT 43.2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Samsung SM753MS 17" FST .23 70kHz TCO99. Display diagonal: 43.2 cm (17"), Type: Display / CRT conventional - desktop, Viewable size diagonal: 40.6 cm. Audio system: 2 x speakers. Display resolution: 1280 x 1024 pixels. Certification: UL, CSA, TUV, FCC-B, DOC-B, CE, MPR-II, ISO 9241, TCO '99, IEC950, VCCI class B ITE. Dimensions (WxDxH): 398 x 412 x 400 mm, Weight: 1.5 kg

Display
Type
Display / CRT conventional - desktop
Viewable size diagonal
40.6 cm
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 70 kHz
Display diagonal *
43.2 cm (17")
Pixel pitch
0.23
Display
CRT
Audio
Audio system
2 x speakers
Display resolution
Display resolution
1280 x 1024 pixels
Ports & interfaces
Plug and Play
Yes
Management features
User controls
Brightness, Contrast, Position, Size, Zoom, Rotation, Pinbalance, Corner Focus, Moire, Side Pin Corner, Degauss, Input Type (D-Sub/BNC), Recall, Languages, OSD Lock/un-lock
Certificates
Certification
UL, CSA, TUV, FCC-B, DOC-B, CE, MPR-II, ISO 9241, TCO '99, IEC950, VCCI class B ITE
Weight & dimensions
Dimensions (WxDxH)
398 x 412 x 400 mm
Weight
1.5 kg