Samsung logo

Samsung SM753DFX 17" FST .27 70kHz TCO99 silv bl monitor CRT 1280 x 1024 pixels 43.2 cm (17")

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38295
Info modified on:
04 Apr 2019, 04:18:13
Short summary description Samsung SM753DFX 17" FST .27 70kHz TCO99 silv bl monitor CRT 1280 x 1024 pixels 43.2 cm (17"):

Samsung SM753DFX 17" FST .27 70kHz TCO99 silv bl, 43.2 cm (17"), 1280 x 1024 pixels, 50 - 160 Hz, 30 - 70 kHz, 1280 x 1024 pixels, 10 - 80%

Long summary description Samsung SM753DFX 17" FST .27 70kHz TCO99 silv bl monitor CRT 1280 x 1024 pixels 43.2 cm (17"):

Samsung SM753DFX 17" FST .27 70kHz TCO99 silv bl. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Vertical scan range: 50 - 160 Hz. Monitor typical power consumption: 80 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.