Samsung logo

Samsung External DVD/CD-RW Combo Drive optical disc drive Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14167
Info modified on:
18 May 2018, 15:03:23
Short summary description Samsung External DVD/CD-RW Combo Drive optical disc drive Black:

Samsung External DVD/CD-RW Combo Drive, Black, 12.7 mm, Microsoft Windows XP, Microsoft Windows Vista, 1 discs

Long summary description Samsung External DVD/CD-RW Combo Drive optical disc drive Black:

Samsung External DVD/CD-RW Combo Drive. Product colour: Black. Height: 12.7 mm. Compatible operating systems: Microsoft Windows XP, Microsoft Windows Vista, Number of optical discs: 1 discs

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.