Samsung logo

Samsung External DVD/CD-RW Combo Drive optical disc drive Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108394
Info modified on:
24 Feb 2023, 14:02:46
Long product name Samsung External DVD/CD-RW Combo Drive optical disc drive Black:

External DVD/CD-RW Combo Drive

Samsung External DVD/CD-RW Combo Drive optical disc drive Black:

This is an external DVD/CD-RW combo drive for Samsung Q1 ultra mobile laptop. USB powered. Its hegight is only 12.7mm.

Short summary description Samsung External DVD/CD-RW Combo Drive optical disc drive Black:

Samsung External DVD/CD-RW Combo Drive, Black, 12.7 mm, 1 discs

Long summary description Samsung External DVD/CD-RW Combo Drive optical disc drive Black:

Samsung External DVD/CD-RW Combo Drive. Product colour: Black. Height: 12.7 mm. Number of optical discs: 1 discs

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.